Abracon, LLC AISC-0603HP RF Wirewound AISC-0603HP-4N3B-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 4.3 nH Temperature Rise Current: 1.5 A DC Resistance Max: 45 mΩ Q: 30 Operating Temperature: -40°C ~ +125°C Tolerance: ± 0.2 nH SRF: 6 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1.8 mm Width: 1.12 mm Height: 1.02 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 4.3 nH Temperature Rise Current: 1.5 A DC Resistance Max: 45 mΩ Q: 30 Operating Temperature: -40°C ~ +125°C Tolerance: ± 0.2 nH SRF: 6 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1.8 mm Width: 1.12 mm Height: 1.02 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISC-0603HP RF Wirewound - AISC-0603HP-4N3B-T - Abracon, LLC
Spicewood, TX, United States
AISC-0603HP RF Wirewound
AISC-0603HP-4N3B-T
AISC-0603HP RF Wirewound AISC-0603HP-4N3B-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 4.3 nH Temperature Rise Current: 1.5 A DC Resistance Max: 45 mΩ Q: 30 Operating Temperature: -40°C ~ +125°C Tolerance: ± 0.2 nH SRF: 6 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1.8 mm Width: 1.12 mm Height: 1.02 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-0603HP
  • Application: RF
  • Type: RF Wirewound
  • Rating: N/A
  • Inductance: 4.3 nH
  • Temperature Rise Current: 1.5 A
  • DC Resistance Max: 45 mΩ
  • Q: 30
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: ± 0.2 nH
  • SRF: 6 GHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 1.8 mm
  • Width: 1.12 mm
  • Height: 1.02 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AISC-0603HP-4N3B-T-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AISC-0603HP-4N3B-T-ND
Fixed Inductors AISC-0603HP-4N3B-T-ND
4.3nH Unshielded Wirewound Inductor 1.5A 45mOhm Max Nonstandard

4.3nH Unshielded Wirewound Inductor 1.5A 45mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISC-0603HP-4N3B-T AISC-0603HP-4N3B-T-ND
Product Name AISC-0603HP RF Wirewound Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application RF Choke
Inductance Range 0.0043 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2825-033 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 5000 to 100 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J274JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details