Abracon, LLC AISC-0402F RF Wirewound AISC-0402F-48NJ-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402F Application: RF Type: RF Wirewound Rating: N/A Inductance: 48 nH Temperature Rise Current: 1.1 A DC Resistance Max: 78 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 5 SRF: 1.4 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1.1 mm Width: 0.6 mm Height: 0.6 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402F Application: RF Type: RF Wirewound Rating: N/A Inductance: 48 nH Temperature Rise Current: 1.1 A DC Resistance Max: 78 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 5 SRF: 1.4 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1.1 mm Width: 0.6 mm Height: 0.6 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISC-0402F RF Wirewound - AISC-0402F-48NJ-T - Abracon, LLC
Spicewood, TX, United States
AISC-0402F RF Wirewound
AISC-0402F-48NJ-T
AISC-0402F RF Wirewound AISC-0402F-48NJ-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402F Application: RF Type: RF Wirewound Rating: N/A Inductance: 48 nH Temperature Rise Current: 1.1 A DC Resistance Max: 78 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 5 SRF: 1.4 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1.1 mm Width: 0.6 mm Height: 0.6 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-0402F
  • Application: RF
  • Type: RF Wirewound
  • Rating: N/A
  • Inductance: 48 nH
  • Temperature Rise Current: 1.1 A
  • DC Resistance Max: 78 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 5
  • SRF: 1.4 GHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 1.1 mm
  • Width: 0.6 mm
  • Height: 0.6 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-12773-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12773-2-ND
Fixed Inductors 535-12773-2-ND
48nH Unshielded Wirewound Inductor 1.1A 78mOhm Max Nonstandard

48nH Unshielded Wirewound Inductor 1.1A 78mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISC-0402F-48NJ-T 535-12773-2-ND
Product Name AISC-0402F RF Wirewound Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application RF Choke
Inductance Range 0.0480 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 3-1879023-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.9100 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers