FIXED IND 150NH 200MA 1.12 OHM
150nH Unshielded Wirewound Inductor 200mA 1.12Ohm Max Nonstandard
150nH Unshielded Wirewound Inductor 200mA 1.12Ohm Max Nonstandard
Inductor RF Wirewound 0.15uH 2% 150MHz 32Q-Factor Ceramic 0.2A 1.12Ohm DCR 0603 T/R Product overview: AISC-0603-R15G-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15uH, 150MHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.15uH, 150MHz, 0.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-0603-R15G-T can be used for catalog matching and distributor lookup.
Win Source Part Number: 1370533-AISC-0603-R1
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 33 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Abracon LLC
Series: AISC-0603
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±2%
Size / Dimension: 0.071" L x 0.044" W (1.80mm x 1.12mm)
Height - Seated (Max): 0.040" (1.02mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic
Inductance: 150 nH
Current Rating (Amps): 200 mA
Shielding: Unshielded
DC Resistance (DCR): 1.12Ohm Max
Q @ Freq: 32 @ 150MHz
Frequency - Self Resonant: 1.4GHz
Inductance Frequency - Test: 150 MHz
FIXED IND 150NH 200MA 1.12OHM SM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 535-AISC-0603-R15G-TDKR-ND | 71-AISC-0603-R15G-T | 1370533-AISC-0603-R15G-T | AISC-0603-R15G-T |
| Product Name | Fixed Inductors | 0.15uH 150MHz 0.2A Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Core Material | Ceramic; Drum Core, Wirewound | Ceramic | Ceramic | Ceramic; Ceramic |
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 2 (+/- %) | 2 (+/- %) | 2 (+/- %) |