Abracon, LLC Fixed Inductors AISC-0805F-680G-T

Description
68µH Unshielded Wirewound Inductor 40mA 17.5Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 40mA 17.5Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - AISC-0805F-680G-TTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AISC-0805F-680G-TTR-ND
Fixed Inductors AISC-0805F-680G-TTR-ND
68µH Unshielded Wirewound Inductor 40mA 17.5Ohm Max 0805 (2012 Metric)

68µH Unshielded Wirewound Inductor 40mA 17.5Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - AISC-0805F-680G-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
AISC-0805F-680G-T
Fixed Inductors AISC-0805F-680G-T
FIXED IND 68UH 40MA 17.5 OHM SMD

FIXED IND 68UH 40MA 17.5 OHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
AISC-0805F-680G-T
Inductors/Coils/Transformers >> Inductors (SMD) AISC-0805F-680G-T
40mA 68uH ±2% SMD,1.7x2.3mm Inductors (SMD) ROHS

40mA 68uH ±2% SMD,1.7x2.3mm Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number AISC-0805F-680G-TTR-ND AISC-0805F-680G-T AISC-0805F-680G-T
Product Name Fixed Inductors Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-5746-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details