Abracon, LLC AIML-0805 Multilayer AIML-0805-120K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 12 μH Saturation Current: 20 mA DC Resistance Max: 1.25 Ω Q: 55 Operating Temperature: -55°C ~ +125°C Tolerance: 10 SRF: 22 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.25 mm Height: 0.85 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 12 μH Saturation Current: 20 mA DC Resistance Max: 1.25 Ω Q: 55 Operating Temperature: -55°C ~ +125°C Tolerance: 10 SRF: 22 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.25 mm Height: 0.85 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIML-0805 Multilayer - AIML-0805-120K-T - Abracon, LLC
Spicewood, TX, United States
AIML-0805 Multilayer
AIML-0805-120K-T
AIML-0805 Multilayer AIML-0805-120K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 12 μH Saturation Current: 20 mA DC Resistance Max: 1.25 Ω Q: 55 Operating Temperature: -55°C ~ +125°C Tolerance: 10 SRF: 22 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.25 mm Height: 0.85 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIML-0805
  • Application: Power
  • Type: Multilayer
  • Rating: N/A
  • Inductance: 12 μH
  • Saturation Current: 20 mA
  • DC Resistance Max: 1.25 Ω
  • Q: 55
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 10
  • SRF: 22 MHz
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 2 mm
  • Width: 1.25 mm
  • Height: 0.85 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-11622-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11622-1-ND
Fixed Inductors 535-11622-1-ND
12µH Shielded Multilayer Inductor 15mA 1.25Ohm Max 0805 (2012 Metric)

12µH Shielded Multilayer Inductor 15mA 1.25Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 535-11622-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11622-6-ND
Fixed Inductors 535-11622-6-ND
12µH Shielded Multilayer Inductor 15mA 1.25Ohm Max 0805 (2012 Metric)

12µH Shielded Multilayer Inductor 15mA 1.25Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 535-11622-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11622-2-ND
Fixed Inductors 535-11622-2-ND
12µH Shielded Multilayer Inductor 15mA 1.25Ohm Max 0805 (2012 Metric)

12µH Shielded Multilayer Inductor 15mA 1.25Ohm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIML-0805-120K-T 535-11622-1-ND
Product Name AIML-0805 Multilayer Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer
Application Power Choke
Inductance Range 12 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A21A-021J-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 1879812-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1500 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details