Abracon, LLC Inductors, Coils, Chokes - Fixed Inductors AISC-0402-3N3G-T

Description
Win Source Part Number: 1369718-AISC-0402-3N 3G-T Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 30 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Abracon LLC Series: AISC-0402 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±2% Size / Dimension: 0.047" L x 0.025" W (1.19mm x 0.64mm) Height - Seated (Max): 0.026" (0.66mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic Inductance: 3.3 nH Current Rating (Amps): 840 mA Shielding: Unshielded DC Resistance (DCR): 66mOhm Max Q @ Freq: 20 @ 250MHz Frequency - Self Resonant: 7GHz Inductance Frequency - Test: 250 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1369718-AISC-0402-3N 3G-T Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 30 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Abracon LLC Series: AISC-0402 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±2% Size / Dimension: 0.047" L x 0.025" W (1.19mm x 0.64mm) Height - Seated (Max): 0.026" (0.66mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic Inductance: 3.3 nH Current Rating (Amps): 840 mA Shielding: Unshielded DC Resistance (DCR): 66mOhm Max Q @ Freq: 20 @ 250MHz Frequency - Self Resonant: 7GHz Inductance Frequency - Test: 250 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1369718-AISC-0402-3N3G-T - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369718-AISC-0402-3N3G-T
Inductors, Coils, Chokes - Fixed Inductors 1369718-AISC-0402-3N3G-T
Win Source Part Number: 1369718-AISC-0402-3N 3G-T Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 30 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Abracon LLC Series: AISC-0402 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±2% Size / Dimension: 0.047" L x 0.025" W (1.19mm x 0.64mm) Height - Seated (Max): 0.026" (0.66mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic Inductance: 3.3 nH Current Rating (Amps): 840 mA Shielding: Unshielded DC Resistance (DCR): 66mOhm Max Q @ Freq: 20 @ 250MHz Frequency - Self Resonant: 7GHz Inductance Frequency - Test: 250 MHz

Win Source Part Number: 1369718-AISC-0402-3N3G-T
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 30 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Abracon LLC
Series: AISC-0402
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±2%
Size / Dimension: 0.047" L x 0.025" W (1.19mm x 0.64mm)
Height - Seated (Max): 0.026" (0.66mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic
Inductance: 3.3 nH
Current Rating (Amps): 840 mA
Shielding: Unshielded
DC Resistance (DCR): 66mOhm Max
Q @ Freq: 20 @ 250MHz
Frequency - Self Resonant: 7GHz
Inductance Frequency - Test: 250 MHz

Buy Now Datasheet
SMD 840MA 66MOHM Inductor and Choke - 71-AISC-0402-3N3G-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 840MA 66MOHM Inductor and Choke
71-AISC-0402-3N3G-T
SMD 840MA 66MOHM Inductor and Choke 71-AISC-0402-3N3G-T
FIXED IND 3.3NH 840MA 66MOHM SMD Product overview: AISC-0402-3N3G-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 840MA, 66MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 840MA, 66MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-0402-3N3G-T can be used for catalog matching and distributor lookup.

FIXED IND 3.3NH 840MA 66MOHM SMD Product overview: AISC-0402-3N3G-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 840MA, 66MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 840MA, 66MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-0402-3N3G-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 535-13020-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-13020-6-ND
Fixed Inductors 535-13020-6-ND
3.3nH Unshielded Wirewound Inductor 840mA 66mOhm Max 0402 (1005 Metric)

3.3nH Unshielded Wirewound Inductor 840mA 66mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 535-13020-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-13020-1-ND
Fixed Inductors 535-13020-1-ND
3.3nH Unshielded Wirewound Inductor 840mA 66mOhm Max 0402 (1005 Metric)

3.3nH Unshielded Wirewound Inductor 840mA 66mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 535-13020-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-13020-2-ND
Fixed Inductors 535-13020-2-ND
3.3nH Unshielded Wirewound Inductor 840mA 66mOhm Max 0402 (1005 Metric)

3.3nH Unshielded Wirewound Inductor 840mA 66mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
INDUCTOR CHIP 3.3NH 2% SMD - 5-AISC-0402-3N3G-T - Utmel Electronic Limited
Hong Kong, China
INDUCTOR CHIP 3.3NH 2% SMD
5-AISC-0402-3N3G-T
INDUCTOR CHIP 3.3NH 2% SMD 5-AISC-0402-3N3G-T
INDUCTOR CHIP 3.3NH 2% SMD

INDUCTOR CHIP 3.3NH 2% SMD

Supplier's Site
Fixed Inductors - AISC-0402-3N3G-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
AISC-0402-3N3G-T
Fixed Inductors AISC-0402-3N3G-T
FIXED IND 3.3NH 840MA 66MOHM SMD

FIXED IND 3.3NH 840MA 66MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1369718-AISC-0402-3N3G-T 71-AISC-0402-3N3G-T 535-13020-6-ND 5-AISC-0402-3N3G-T AISC-0402-3N3G-T
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 840MA 66MOHM Inductor and Choke Fixed Inductors INDUCTOR CHIP 3.3NH 2% SMD Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ceramic Ceramic Ceramic; Drum Core, Wirewound Ceramic; Ceramic
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers