Abracon, LLC Datasheets for Chip Inductors

Chip inductors are manufactured using semiconductor material.
Chip Inductors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13
Product Name Notes
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805 Application: RF Type: RF Wirewound Rating: N/A Inductance: 470 nH Temperature Rise Current: 0.25 A DC Resistance Max: 1.72 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805 Application: RF Type: RF Wirewound Rating: N/A Inductance: 560 nH Temperature Rise Current: 0.23 A DC Resistance Max: 1.9 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805 Application: RF Type: RF Wirewound Rating: N/A Inductance: 620 nH Temperature Rise Current: 0.2 A DC Resistance Max: 1.95 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805 Application: RF Type: RF Wirewound Rating: N/A Inductance: 680 nH Temperature Rise Current: 0.19 A DC Resistance Max: 2.05 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805 Application: RF Type: RF Wirewound Rating: N/A Inductance: 820 nH Temperature Rise Current: 0.18 A DC Resistance Max: 2.3 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805 Application: RF Type: RF Wirewound Rating: N/A Inductance: 910 nH Temperature Rise Current: 0.16 A DC Resistance Max: 2.4 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 1 μH Temperature Rise Current: 0.37 A DC Resistance Max: 1.8 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 1.2 μH Temperature Rise Current: 0.31 A DC Resistance Max: 2 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 0.33 A DC Resistance Max: 2.3 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 1.8 μH Temperature Rise Current: 0.3 A DC Resistance Max: 2.6 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 10 nH Temperature Rise Current: 1 A DC Resistance Max: 80 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 100 nH Temperature Rise Current: 0.65 A DC Resistance Max: 560 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 12 nH Temperature Rise Current: 1 A DC Resistance Max: 90 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 120 nH Temperature Rise Current: 0.65 A DC Resistance Max: 630 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 15 nH Temperature Rise Current: 1 A DC Resistance Max: 130 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 150 nH Temperature Rise Current: 0.58 A DC Resistance Max: 620 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 18 nH Temperature Rise Current: 1 A DC Resistance Max: 110 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 180 nH Temperature Rise Current: 0.62 A DC Resistance Max: 700 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 0.28 A DC Resistance Max: 2.8 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 2.7 μH Temperature Rise Current: 0.29 A DC Resistance Max: 3.2 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 22 nH Temperature Rise Current: 1 A DC Resistance Max: 120 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 220 nH Temperature Rise Current: 0.5 A DC Resistance Max: 800 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 27 nH Temperature Rise Current: 1 A DC Resistance Max: 130 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 270 nH Temperature Rise Current: 0.5 A DC Resistance Max: 910 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 0.29 A DC Resistance Max: 3.4 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 3.9 μH Temperature Rise Current: 0.26 A DC Resistance Max: 3.6 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 33 nH Temperature Rise Current: 1 A DC Resistance Max: 140 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 330 nH Temperature Rise Current: 0.45 A DC Resistance Max: 1.05 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 39 nH Temperature Rise Current: 1 A DC Resistance Max: 150 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 390 nH Temperature Rise Current: 0.47 A DC Resistance Max: 1.12 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 0.26 A DC Resistance Max: 4 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 4.7 nH Temperature Rise Current: 1 A DC Resistance Max: 110 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 47 nH Temperature Rise Current: 1 A DC Resistance Max: 160 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 470 nH Temperature Rise Current: 0.47 A DC Resistance Max: 1.19 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 5.6 μH Temperature Rise Current: 0.24 A DC Resistance Max: 5.7 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 56 nH Temperature Rise Current: 1 A DC Resistance Max: 180 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 560 nH Temperature Rise Current: 0.4 A DC Resistance Max: 1.33 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 0.2 A DC Resistance Max: 7.7 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 620 nH Temperature Rise Current: 0.3 A DC Resistance Max: 1.4 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 68 nH Temperature Rise Current: 1 A DC Resistance Max: 210 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 680 nH Temperature Rise Current: 0.4 A DC Resistance Max: 1.47 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 750 nH Temperature Rise Current: 0.36 A DC Resistance Max: 1.54 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 8.2 μH Temperature Rise Current: 0.15 A DC Resistance Max: 10.7 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 82 nH Temperature Rise Current: 1 A DC Resistance Max: 220 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 820 nH Temperature Rise Current: 0.4 A DC Resistance Max: 1.61 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 910 nH Temperature Rise Current: 0.38 A DC Resistance Max: 1.68 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008F Application: RF Type: RF Wirewound Rating: N/A Inductance: 1.2 μH Temperature Rise Current: 0.65 A DC Resistance Max: 800 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008F Application: RF Type: RF Wirewound Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 0.63 A DC Resistance Max: 760 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008F Application: RF Type: RF Wirewound Rating: N/A Inductance: 1.8 μH Temperature Rise Current: 0.6 A DC Resistance Max: 840 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008F Application: RF Type: RF Wirewound Rating: N/A Inductance: 10 μH Temperature Rise Current: 0.3 A DC Resistance Max: 2.95 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008F Application: RF Type: RF Wirewound Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 0.52 A DC Resistance Max: 1.15 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008F Application: RF Type: RF Wirewound Rating: N/A Inductance: 2.7 μH Temperature Rise Current: 0.49 A DC Resistance Max: 1.3 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008F Application: RF Type: RF Wirewound Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 0.45 A DC Resistance Max: 1.7 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008F Application: RF Type: RF Wirewound Rating: N/A Inductance: 3.9 μH Temperature Rise Current: 0.42 A DC Resistance Max: 2 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008F Application: RF Type: RF Wirewound Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 0.4 A DC Resistance Max: 1.68 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008F Application: RF Type: RF Wirewound Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 0.36 A DC Resistance Max: 3 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008F Application: RF Type: RF Wirewound Rating: N/A Inductance: 8.2 μH Temperature Rise Current: 0.33 A DC Resistance Max: 3.3 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008HQ Application: RF Type: RF Wirewound Rating: N/A Inductance: 10 nH Temperature Rise Current: 1.3 A DC Resistance Max: 80 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008HQ Application: RF Type: RF Wirewound Rating: N/A Inductance: 100 nH Temperature Rise Current: 1 A DC Resistance Max: 160 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008HQ Application: RF Type: RF Wirewound Rating: N/A Inductance: 12 nH Temperature Rise Current: 1.5 A DC Resistance Max: 60 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008HQ Application: RF Type: RF Wirewound Rating: N/A Inductance: 18 nH Temperature Rise Current: 1.4 A DC Resistance Max: 80 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008HQ Application: RF Type: RF Wirewound Rating: N/A Inductance: 22 nH Temperature Rise Current: 1.4 A DC Resistance Max: 70 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008HQ Application: RF Type: RF Wirewound Rating: N/A Inductance: 3 nH Temperature Rise Current: 1.6 A DC Resistance Max: 40 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008HQ Application: RF Type: RF Wirewound Rating: N/A Inductance: 33 nH Temperature Rise Current: 1.3 A DC Resistance Max: 90 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008HQ Application: RF Type: RF Wirewound Rating: N/A Inductance: 39 nH Temperature Rise Current: 1.3 A DC Resistance Max: 90 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008HQ Application: RF Type: RF Wirewound Rating: N/A Inductance: 47 nH Temperature Rise Current: 1.2 A DC Resistance Max: 120 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008HQ Application: RF Type: RF Wirewound Rating: N/A Inductance: 56 nH Temperature Rise Current: 1.2 A DC Resistance Max: 120 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008HQ Application: RF Type: RF Wirewound Rating: N/A Inductance: 68 nH Temperature Rise Current: 1 A DC Resistance Max: 130 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008HQ Application: RF Type: RF Wirewound Rating: N/A Inductance: 7.8 nH Temperature Rise Current: 1.6 A DC Resistance Max: 50 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008HQ Application: RF Type: RF Wirewound Rating: N/A Inductance: 82 nH Temperature Rise Current: 1 A DC Resistance Max: 160 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 1 μH Temperature Rise Current: 0.15 A DC Resistance Max: 2.8 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 1.2 μH Temperature Rise Current: 0.15 A DC Resistance Max: 3.2 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 10 nH Temperature Rise Current: 0.3 A DC Resistance Max: 90 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 100 nH Temperature Rise Current: 0.3 A DC Resistance Max: 300 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 12 nH Temperature Rise Current: 0.3 A DC Resistance Max: 90 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 120 nH Temperature Rise Current: 0.3 A DC Resistance Max: 300 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 15 nH Temperature Rise Current: 0.3 A DC Resistance Max: 120 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 150 nH Temperature Rise Current: 0.3 A DC Resistance Max: 310 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 18 nH Temperature Rise Current: 0.3 A DC Resistance Max: 120 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 180 nH Temperature Rise Current: 0.3 A DC Resistance Max: 430 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 22 nH Temperature Rise Current: 0.3 A DC Resistance Max: 120 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 220 nH Temperature Rise Current: 0.3 A DC Resistance Max: 560 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 27 nH Temperature Rise Current: 0.3 A DC Resistance Max: 120 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 270 nH Temperature Rise Current: 0.3 A DC Resistance Max: 560 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 3.3 nH Temperature Rise Current: 0.3 A DC Resistance Max: 70 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 33 nH Temperature Rise Current: 0.3 A DC Resistance Max: 120 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 330 nH Temperature Rise Current: 0.15 A DC Resistance Max: 700 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 39 nH Temperature Rise Current: 0.3 A DC Resistance Max: 120 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 390 nH Temperature Rise Current: 0.15 A DC Resistance Max: 800 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 47 nH Temperature Rise Current: 0.3 A DC Resistance Max: 130 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 470 nH Temperature Rise Current: 0.15 A DC Resistance Max: 1.3 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 56 nH Temperature Rise Current: 0.3 A DC Resistance Max: 140 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 560 nH Temperature Rise Current: 0.15 A DC Resistance Max: 1.34 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 6.8 nH Temperature Rise Current: 0.3 A DC Resistance Max: 70 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 68 nH Temperature Rise Current: 0.3 A DC Resistance Max: 260 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 680 nH Temperature Rise Current: 0.15 A DC Resistance Max: 1.58 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 82 nH Temperature Rise Current: 0.3 A DC Resistance Max: 210 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 820 nH Temperature Rise Current: 0.15 A DC Resistance Max: 1.82 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 1 μH Temperature Rise Current: 0.32 A DC Resistance Max: 1.85 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 1.2 μH Temperature Rise Current: 0.3 A DC Resistance Max: 1.87 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 0.31 A DC Resistance Max: 1.95 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 1.8 μH Temperature Rise Current: 0.31 A DC Resistance Max: 2.25 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 10 nH Temperature Rise Current: 1 A DC Resistance Max: 80 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 100 nH Temperature Rise Current: 0.85 A DC Resistance Max: 200 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 12 nH Temperature Rise Current: 1 A DC Resistance Max: 80 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 120 nH Temperature Rise Current: 0.8 A DC Resistance Max: 250 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 15 nH Temperature Rise Current: 1 A DC Resistance Max: 100 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 150 nH Temperature Rise Current: 0.75 A DC Resistance Max: 250 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 18 nH Temperature Rise Current: 1 A DC Resistance Max: 100 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 180 nH Temperature Rise Current: 0.7 A DC Resistance Max: 300 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 0.31 A DC Resistance Max: 2.41 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 2.7 μH Temperature Rise Current: 0.3 A DC Resistance Max: 2.85 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 22 nH Temperature Rise Current: 1 A DC Resistance Max: 100 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 220 nH Temperature Rise Current: 0.77 A DC Resistance Max: 400 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 27 nH Temperature Rise Current: 1 A DC Resistance Max: 110 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 270 nH Temperature Rise Current: 0.63 A DC Resistance Max: 400 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 3 μH Temperature Rise Current: 0.3 A DC Resistance Max: 3.12 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 3.9 μH Temperature Rise Current: 0.29 A DC Resistance Max: 3.6 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 3.9 nH Temperature Rise Current: 1 A DC Resistance Max: 50 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 33 nH Temperature Rise Current: 1 A DC Resistance Max: 110 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 330 nH Temperature Rise Current: 0.59 A DC Resistance Max: 580 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 39 nH Temperature Rise Current: 1 A DC Resistance Max: 120 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 390 nH Temperature Rise Current: 0.53 A DC Resistance Max: 580 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 0.28 A DC Resistance Max: 4 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 4.7 nH Temperature Rise Current: 1 A DC Resistance Max: 65 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 43 nH Temperature Rise Current: 1 A DC Resistance Max: 120 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 47 nH Temperature Rise Current: 1 A DC Resistance Max: 130 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 470 nH Temperature Rise Current: 0.49 A DC Resistance Max: 800 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 5.6 μH Temperature Rise Current: 0.25 A DC Resistance Max: 5 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 56 nH Temperature Rise Current: 1 A DC Resistance Max: 140 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 560 nH Temperature Rise Current: 0.46 A DC Resistance Max: 1.1 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 0.23 A DC Resistance Max: 8 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 68 nH Temperature Rise Current: 0.9 A DC Resistance Max: 150 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 680 nH Temperature Rise Current: 0.43 A DC Resistance Max: 1.2 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 8.2 nH Temperature Rise Current: 1 A DC Resistance Max: 70 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 8.6 μH Temperature Rise Current: 0.2 A DC Resistance Max: 9 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 82 nH Temperature Rise Current: 0.9 A DC Resistance Max: 200 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 820 nH Temperature Rise Current: 0.4 A DC Resistance Max: 1.82 Ω Q:...

<< Prev Next >>