Abracon, LLC AIML-0603 Multilayer AIML-0603-2R7K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 2.7 μH Saturation Current: 20 mA DC Resistance Max: 1.35 Ω Q: 35 Operating Temperature: -40°C ~ +85°C Tolerance: 10 SRF: 45 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 0.8 mm Height: 0.8 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 2.7 μH Saturation Current: 20 mA DC Resistance Max: 1.35 Ω Q: 35 Operating Temperature: -40°C ~ +85°C Tolerance: 10 SRF: 45 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 0.8 mm Height: 0.8 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIML-0603 Multilayer - AIML-0603-2R7K-T - Abracon, LLC
Spicewood, TX, United States
AIML-0603 Multilayer
AIML-0603-2R7K-T
AIML-0603 Multilayer AIML-0603-2R7K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 2.7 μH Saturation Current: 20 mA DC Resistance Max: 1.35 Ω Q: 35 Operating Temperature: -40°C ~ +85°C Tolerance: 10 SRF: 45 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 0.8 mm Height: 0.8 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIML-0603
  • Application: Power
  • Type: Multilayer
  • Rating: N/A
  • Inductance: 2.7 μH
  • Saturation Current: 20 mA
  • DC Resistance Max: 1.35 Ω
  • Q: 35
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 10
  • SRF: 45 MHz
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 1.6 mm
  • Width: 0.8 mm
  • Height: 0.8 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-11598-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11598-2-ND
Fixed Inductors 535-11598-2-ND
2.7µH Shielded Multilayer Inductor 15mA 1.35Ohm Max 0603 (1608 Metric)

2.7µH Shielded Multilayer Inductor 15mA 1.35Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 535-11598-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11598-6-ND
Fixed Inductors 535-11598-6-ND
2.7µH Shielded Multilayer Inductor 15mA 1.35Ohm Max 0603 (1608 Metric)

2.7µH Shielded Multilayer Inductor 15mA 1.35Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 535-11598-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11598-1-ND
Fixed Inductors 535-11598-1-ND
2.7µH Shielded Multilayer Inductor 15mA 1.35Ohm Max 0603 (1608 Metric)

2.7µH Shielded Multilayer Inductor 15mA 1.35Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIML-0603-2R7K-T 535-11598-2-ND
Product Name AIML-0603 Multilayer Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer
Application Power Choke
Inductance Range 2.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
150uH 3.15A 70mOhm Inductor and Choke - 839-DSO1-30-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.50E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers