1µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 7Ohm
1µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 7Ohm
1µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 7Ohm
Surface Mount Tantalum Capacitor, T491 Series, 1 F, 10%, 50 V, 1206 [3216 Metric], A RoHS Compliant: Yes
CAP, 1µF, 50V, 10% ROHS COMPLIANT: YES
CAP TANT 1UF 10% 50V 1206
CAP TANT 1UF 10% 50V 1206
| DigiKey | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-18011-6-ND | 399-18011-2-ND | 59T0139 | T491A105K050AT | T491A105K050AT |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Surface Mount Tantalum Capacitor, T491 Series, 1 F, 10%, 50 V, 1206 [3216 Metric], A Rohs Compliant Kemet | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |