KEMET Electronics Corporation SMD Capacitor T490B337M004ATE800

Description
Tantalum Surface Mount Capacitors-Standard Tantalum Product overview: T490B337M004ATE800 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T490B337M004ATE80 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Surface Mount Capacitors-Standard Tantalum Product overview: T490B337M004ATE800 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T490B337M004ATE80 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Tantalum Surface Mount Capacitors-Standard Tantalum Product overview: T490B337M004ATE800 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T490B337M004ATE80 0 can be used for catalog matching and distributor lookup.

Tantalum Surface Mount Capacitors-Standard Tantalum Product overview: T490B337M004ATE800 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T490B337M004ATE800 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 399-T490B337M004ATE800TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T490B337M004ATE800TR-ND
Tantalum Capacitors 399-T490B337M004ATE800TR-ND
330µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 800mOhm @ 100kHz

330µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 800mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 399-T490B337M004ATE800CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T490B337M004ATE800CT-ND
Tantalum Capacitors 399-T490B337M004ATE800CT-ND
CAP TANT 330UF 20% 4V 1411

CAP TANT 330UF 20% 4V 1411

Buy Now Datasheet
Tantalum Capacitors - 399-T490B337M004ATE800DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T490B337M004ATE800DKR-ND
Tantalum Capacitors 399-T490B337M004ATE800DKR-ND
CAP TANT 330UF 20% 4V 1411

CAP TANT 330UF 20% 4V 1411

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T490B337M004ATE800 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T490B337M004ATE800
Capacitors - Tantalum Capacitors T490B337M004ATE800
CAP TANT 330UF 20% 4V 1411

CAP TANT 330UF 20% 4V 1411

Supplier's Site
Cap, 330Μf, 4V, 20%; Capacitance Kemet - 06AC6496 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 4V, 20%; Capacitance Kemet
06AC6496
Cap, 330Μf, 4V, 20%; Capacitance Kemet 06AC6496
CAP, 330µF, 4V, 20%; Capacitance:330µF; Voltage Rating:4V; Tantalum Capacitor Case:1411 [3528 Metric]; Product Range:T490 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 330µF, 4V, 20%; Capacitance:330µF; Voltage Rating:4V; Tantalum Capacitor Case:1411 [3528 Metric]; Product Range:T490 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - T490B337M004ATE800 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T490B337M004ATE800
Tantalum Capacitors T490B337M004ATE800
330.UF 4.0V

330.UF 4.0V

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-T490B337M004ATE800 399-T490B337M004ATE800TR-ND 399-T490B337M004ATE800DKR-ND T490B337M004ATE800 06AC6496 T490B337M004ATE800
Product Name SMD Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, 330Μf, 4V, 20%; Capacitance Kemet Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 3.30E8 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C243T050EB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100152FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details