KEMET Electronics Corporation Tantalum Capacitors T491A104M035AT

Description
0.1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 20Ohm
Request a Quote Datasheet
Description
0.1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 20Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-3677-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-3677-1-ND
Tantalum Capacitors 399-3677-1-ND
0.1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 20Ohm

0.1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 20Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-3677-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-3677-6-ND
Tantalum Capacitors 399-3677-6-ND
0.1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 20Ohm

0.1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 20Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-3677-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-3677-2-ND
Tantalum Capacitors 399-3677-2-ND
0.1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 20Ohm

0.1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 20Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 100nF 35V Capacitor
59-T491A104M035AT
SMD 100nF 35V Capacitor 59-T491A104M035AT
100nF 35V 20% Tantalum Capacitor, 1206 SMD Product overview: T491A104M035AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100nF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100nF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491A104M035AT can be used for catalog matching and distributor lookup.

100nF 35V 20% Tantalum Capacitor, 1206 SMD Product overview: T491A104M035AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100nF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100nF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491A104M035AT can be used for catalog matching and distributor lookup.

Supplier's Site
CAP TANT 0.1UF 20% 35V 1206 - 417-T491A104M035AT - Utmel Electronic Limited
Hong Kong, China
CAP TANT 0.1UF 20% 35V 1206
417-T491A104M035AT
CAP TANT 0.1UF 20% 35V 1206 417-T491A104M035AT
CAP TANT 0.1UF 20% 35V 1206

CAP TANT 0.1UF 20% 35V 1206

Supplier's Site
Tantalum Capacitors - T491A104M035AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491A104M035AT
Tantalum Capacitors T491A104M035AT
CAP TANT 0.1UF 20% 35V 1206

CAP TANT 0.1UF 20% 35V 1206

Supplier's Site Datasheet
Tantalum Capacitor, 0.1Uf 35V, 20 Ohm, 0.2, 3216-18, Full Reel; Capacitance Kemet - 32K6794 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.1Uf 35V, 20 Ohm, 0.2, 3216-18, Full Reel; Capacitance Kemet
32K6794
Tantalum Capacitor, 0.1Uf 35V, 20 Ohm, 0.2, 3216-18, Full Reel; Capacitance Kemet 32K6794
TANTALUM CAPACITOR, 0.1UF 35V, 20 OHM, 0.2, 3216-18, FULL REEL; Capacitance:0.1µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:20ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 0.1UF 35V, 20 OHM, 0.2, 3216-18, FULL REEL; Capacitance:0.1µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:20ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Μf, 35V, 20%; Capacitance Kemet - 81Y7409 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 35V, 20%; Capacitance Kemet
81Y7409
Cap, 0.1Μf, 35V, 20%; Capacitance Kemet 81Y7409
CAP, 0.1µF, 35V, 20%; Capacitance:0.1µF; Voltage Rating:35V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:T491 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 0.1µF, 35V, 20%; Capacitance:0.1µF; Voltage Rating:35V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:T491 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T491A104M035AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T491A104M035AT
Capacitors - Tantalum Capacitors T491A104M035AT
CAP TANT 0.1UF 20% 35V 1206

CAP TANT 0.1UF 20% 35V 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-3677-1-ND 399-3677-6-ND 59-T491A104M035AT 417-T491A104M035AT T491A104M035AT 32K6794 81Y7409 T491A104M035AT
Product Name Tantalum Capacitors Tantalum Capacitors SMD 100nF 35V Capacitor CAP TANT 0.1UF 20% 35V 1206 Tantalum Capacitors Tantalum Capacitor, 0.1Uf 35V, 20 Ohm, 0.2, 3216-18, Full Reel; Capacitance Kemet Cap, 0.1Μf, 35V, 20%; Capacitance Kemet Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAC106K006P02-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details