220µF Molded Tantalum Capacitors 6V 1411 (3528 Metric) 300mOhm @ 100kHz
CAP TANT 220UF 20% 6V 1411
CAP TANT 220UF 20% 6V 1411
Tantalum Surface Mount Capacitors-Standard Tantalum Product overview: T490B227M006ATE300 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T490B227M006ATE30
CAP TANT 220UF 20% 6V 1411
CAP, 220µF, 6.3V, 20% ROHS COMPLIANT: YES
CAP TANT 220UF 20% 6V 1411
CAP TANT 220UF 20% 6V 1411
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-T490B227M006ATE300TR-ND | 399-T490B227M006ATE300DKR-ND | 59-T490B227M006ATE300 | T490B227M006ATE300 | 06AC6494 | T490B227M006ATE300 | T490B227M006ATE300 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD Capacitor | Tantalum Capacitors | Cap, 220Μf, 6.3V, 20% Rohs Compliant Kemet | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||
| Applications | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 220 microF | 220 microF | 2.20E8 microF | 220 microF | 220 microF | 220 microF |