KEMET Electronics Corporation Tantalum Capacitors T490A107M006ATE500

Description
100µF Molded Tantalum Capacitors 6V 1206 (3216 Metric) 500mOhm @ 100kHz
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 6V 1206 (3216 Metric) 500mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-T490A107M006ATE500CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T490A107M006ATE500CT-ND
Tantalum Capacitors 399-T490A107M006ATE500CT-ND
100µF Molded Tantalum Capacitors 6V 1206 (3216 Metric) 500mOhm @ 100kHz

100µF Molded Tantalum Capacitors 6V 1206 (3216 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 399-T490A107M006ATE500TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T490A107M006ATE500TR-ND
Tantalum Capacitors 399-T490A107M006ATE500TR-ND
100µF Molded Tantalum Capacitors 6V 1206 (3216 Metric) 500mOhm @ 100kHz

100µF Molded Tantalum Capacitors 6V 1206 (3216 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 399-T490A107M006ATE500DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T490A107M006ATE500DKR-ND
Tantalum Capacitors 399-T490A107M006ATE500DKR-ND
CAP TANT 100UF 20% 6V 1206

CAP TANT 100UF 20% 6V 1206

Buy Now Datasheet
Tantalum Capacitors - T490A107M006ATE500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T490A107M006ATE500
Tantalum Capacitors T490A107M006ATE500
CAP TANT 100UF 20% 6V 1206

CAP TANT 100UF 20% 6V 1206

Supplier's Site Datasheet
Cap, 100Μf, 6.3V, 20%; Capacitance Kemet - 06AC6486 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 6.3V, 20%; Capacitance Kemet
06AC6486
Cap, 100Μf, 6.3V, 20%; Capacitance Kemet 06AC6486
CAP, 100µF, 6.3V, 20%; Capacitance:100µF; Voltage Rating:6.3V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:T490 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 100µF, 6.3V, 20%; Capacitance:100µF; Voltage Rating:6.3V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:T490 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
100.uf 6.0V Kemet - 93AC2236 - Newark, An Avnet Company
Chicago, IL, United States
100.uf 6.0V Kemet
93AC2236
100.uf 6.0V Kemet 93AC2236
100.UF 6.0V

100.UF 6.0V

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T490A107M006ATE500 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T490A107M006ATE500
Capacitors - Tantalum Capacitors T490A107M006ATE500
CAP TANT 100UF 20% 6V 1206

CAP TANT 100UF 20% 6V 1206

Supplier's Site
Tantalum Capacitors - T490A107M006ATE500 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
T490A107M006ATE500
Tantalum Capacitors T490A107M006ATE500
CAP TANT 100UF 20% 6V 1206

CAP TANT 100UF 20% 6V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-T490A107M006ATE500CT-ND 399-T490A107M006ATE500DKR-ND T490A107M006ATE500 06AC6486 93AC2236 T490A107M006ATE500 T490A107M006ATE500
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Cap, 100Μf, 6.3V, 20%; Capacitance Kemet 100.uf 6.0V Kemet Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - T491D107K010AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details