0.1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 20Ohm
CAP TANT 0.1UF 20% 35V 1206
CAP TANT 0.1UF 20% 35V 1206
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | T491A104M035AG-ND | T491A104M035AG | 93AC2261 | T491A104M035AG |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | .100Uf 35.0V Kemet | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF |