CAP TANT 1UF 10% 25V 1206
1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 8Ohm
CAP TANT 1UF 10% 25V 1206
CAP, 1UF, 25V, TANT, CASE A; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:8ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:97mA; Product Length:3.2mm RoHS Compliant: Yes
CAP, 1UF, 25V, TANT, CASE A; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:8ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:97mA; Product Length:3.2mm RoHS Compliant: Yes
CAP TANT 1UF 10% 25V 1206
CAP TANT 1UF 10% 25V 1206
| DigiKey | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-T491A105K025AT7280DKR-ND | 399-T491A105K025AT7280TR-ND | 23AJ4746 | T491A105K025AT7280 | T491A105K025AT7280 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Cap, 1Uf, 25V, Tant, Case A; Capacitance Kemet | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |