1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 8Ohm
CAP TANT 1UF 20% 25V 1206
CAP TANT 1UF 20% 25V 1206
Capacitor,1uF,25VDC,
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | T491A105M025AG-ND | T491A105M025AG | T491A105M025AG | 80H7534 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,1Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF |