DigiKey Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
Page:
1
50
100
130
140
150
160
170
180
188
189
190
191
192
193
194
195
196
197
198
199
200
210
220
230
240
250
260
300
332
| Product Name | Notes |
|---|---|
| 100W PD CHARGER C14, USB C CORD | |
| 100W PD CHARGER C8, USB C CORD | |
| 100W PD USB-C CHARGER MULTI-PLUG | |
| 140W PD CHARGER C14, USB C CORD | |
| 140W PD CHARGER C8 USB C CORD | |
| 65W PD, AU PLUGTOP, USB-C CORD | |
| 65W PD, AU PLUGTOP, USB-C PORT | |
| 65W PD, CN PLUGTOP, USB-C CORD | |
| 65W PD, CN PLUGTOP, USB-C PORT | |
| 65W PD, EU PLUGTOP, USB-C CORD | |
| 65W PD, EU PLUGTOP, USB-C PORT | |
| 65W PD, MULTI-PLUG, USB-C CORD | |
| 65W PD, MULTI-PLUG, USB-C PORT | |
| 65W PD, UK PLUGTOP, USB-C CORD | |
| 65W PD, UK PLUGTOP, USB-C PORT | |
| 65W PD, US PLUGTOP, USB-C CORD | |
| 65W PD, US PLUGTOP, USB-C PORT | |
| AC DC CONVERTER 85-305V 48V 1500 | |
| AC DC Converters Output Input | |
| AC-DC, PCB MOUNT, 85-305V, 50/60 | |
| AC/DC CONVERTER 115V 3.025KW | |
| AC/DC CONVERTER 12V 1368W | |
| AC/DC CONVERTER 12V 1500W | |
| AC/DC CONVERTER 360V 1.008KW | |
| AC/DC CONVERTER 375V 656W | |
| DC DC CONVERTER 12V 1200W | |
| DC DC CONVERTER 24V 1200W | |
| DC DC CONVERTER 24V 600W | |
| DC DC CONVERTER 24V 75W | |
| DC DC CONVERTER 28V 1200W | |
| DC DC CONVERTER 36V 1200W | |
| DC DC CONVERTER 48V 1200W | |
| DC DC Converter Output - Input | |
| DC-DC ISOLATED, 1 W, 10.8~13.2 V | |
| DC-DC ISOLATED, 1 W, 13.5~16.5 V | |
| DC-DC ISOLATED, 1 W, 2.97~3.63 V | |
| DC-DC ISOLATED, 1 W, 21.6~26.4 V | |
| DC-DC ISOLATED, 2 W, 10.8~13.2 V | |
| DC-DC ISOLATED, 2 W, 13.5~16.5 V | |
| DC-DC ISOLATED, 2 W, 21.6~26.4 V | |
| Enclosed AC DC Converters 1 Output 12V 23A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 12V 25A 85 ~ 265 VAC Input | |
| Enclosed AC DC Converters 1 Output 12V 30A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 12V 33A 85 ~ 265 VAC Input | |
| Enclosed AC DC Converters 1 Output 12V 60A 85 ~ 265 VAC Input | |
| Enclosed AC DC Converters 1 Output 15V 18.3A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 24V 10.5A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 24V 15A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 24V 16.67A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 24V 16.7A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 24V 21A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 28V 10.8A 85 ~ 265 VAC Input | |
| Enclosed AC DC Converters 1 Output 28V 17.9A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 28V 18A 85 ~ 265 VAC Input | |
| Enclosed AC DC Converters 1 Output 28V 36A 85 ~ 265 VAC Input | |
| Enclosed AC DC Converters 1 Output 48V 10.2A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 48V 10.4A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 48V 10.5A 85 ~ 265 VAC Input | |
| Enclosed AC DC Converters 1 Output 48V 21A 85 ~ 265 VAC Input | |
| Enclosed AC DC Converters 1 Output 48V 6.3A 85 ~ 265 VAC Input | |
| Enclosed AC DC Converters 1 Output 48V 6.9A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 48V 8.33A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 51V 14A 85 ~ 265 VAC Input | |
| Enclosed AC DC Converters 1 Output 5V 50A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 4 Output 24V 5V 12V 12V 10A, 10A, 4A, 4A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 4 Output 24V 5V 15V 15V 10A, 10A, 4A, 4A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 4 Output 5V 12V 12V 24V 40A, 10A, 6A, 3A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 4 Output 5V 12V 12V 5V 40A, 10A, 6A, 3A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 4 Output 5V 3.3V 12V 12V 40A, 20A, 6A, 3A 85 ~ 264 VAC Input | |
| Front End AC DC Converters 1 Output 12V 100A 90 ~ 264 VAC, 180 ~ 400 VDC Input | |
| Front End AC DC Converters 1 Output 12V 108A 90 ~ 264 VAC Input | |
| Front End AC DC Converters 1 Output 12V 125A 90 ~ 264 VAC, 180 ~ 350 VDC Input | |
| Front End AC DC Converters 1 Output 12V 133.3A 90 ~ 264 VAC Input | |
| Front End AC DC Converters 1 Output 12V 167A 90 ~ 140 VAC, 180 ~ 264 VAC Input | |
| Front End AC DC Converters 1 Output 12V 183A 90 ~ 140 VAC, 180 ~ 264 VAC, 180 ~ 300 VDC Input | |
| Front End AC DC Converters 1 Output 12V 244A 180 ~ 300 VAC Input | |
| Front End AC DC Converters 1 Output 12V 62A 90 ~ 264 VAC Input | |
| Front End AC DC Converters 1 Output 12V 65A 90 ~ 264 VAC Input | |
| Front End AC DC Converters 1 Output 48V 26.8A 90 ~ 264 VAC Input | |
| Front End AC DC Converters 2 Output 12V 5V 50A, 3.3A 90 ~ 264 VAC Input | |
| Front End AC DC Converters 2 Output 12V 5V 70A, 3.3A 90 ~ 264 VAC Input | |
| Front End AC DC Converters 2 Output 12V 5V 90A, 3.3A 90 ~ 264 VAC Input | |
| Front End DC DC Converter 1 Output 12.5V 244A 72V Input | |
| Front End DC DC Converter 1 Output 12V 100A -72V Input | |
| Front End DC DC Converter 1 Output 12V 167A 72V Input | |
| Front End DC DC Converter 1 Output 12V 183A -75V Input | |
| Front End DC DC Converter 1 Output 12V 3A -72V Input | |
| Front End DC DC Converter 1 Output 12V 62A -70V Input | |
| Front End DC DC Converter 1 Output 12V 65A -72V Input | |
| Front End DC DC Converter 1 Output 12V 90A 72V Input | |
| Front End DC DC Converter Output 12V 167A 72V Input | |
| Isolated Module DC DC Converter 1 Output 12V 12.5A 200V - 400V Input | |
| Isolated Module DC DC Converter 1 Output 12V 12.5A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 12V 12.5A 82V - 185V Input | |
| Isolated Module DC DC Converter 1 Output 12V 167mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 12V 167mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 167mA 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 167mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 12V 167mA 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 167mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 12V 167mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 12V 167mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 20A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 25A 200V - 400V Input | |
| Isolated Module DC DC Converter 1 Output 12V 25A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 12V 25A 82V - 185V Input | |
| Isolated Module DC DC Converter 1 Output 12V 4.2A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 4.2A 200V - 400V Input | |
| Isolated Module DC DC Converter 1 Output 12V 4.2A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 12V 4.2A 82V - 185V Input | |
| Isolated Module DC DC Converter 1 Output 12V 50A 200V - 400V Input | |
| Isolated Module DC DC Converter 1 Output 12V 6.3A 200V - 400V Input | |
| Isolated Module DC DC Converter 1 Output 12V 6.3A 82V - 185V Input | |
| Isolated Module DC DC Converter 1 Output 12V 8.4A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 8.4A 200V - 400V Input | |
| Isolated Module DC DC Converter 1 Output 12V 8.4A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 10A 200V - 400V Input | |
| Isolated Module DC DC Converter 1 Output 15V 10A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 15V 10A 82V - 185V Input | |
| Isolated Module DC DC Converter 1 Output 15V 133mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 15V 133mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 133mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 15V 134mA 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 134mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 20A 200V - 400V Input | |
| Isolated Module DC DC Converter 1 Output 15V 20A 82V - 185V Input | |
| Isolated Module DC DC Converter 1 Output 15V 3.4A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 3.4A 200V - 400V Input | |
| Isolated Module DC DC Converter 1 Output 15V 3.4A 82V - 185V Input | |
| Isolated Module DC DC Converter 1 Output 15V 40A 200V - 400V Input | |
| Isolated Module DC DC Converter 1 Output 15V 5A 200V - 400V Input | |
| Isolated Module DC DC Converter 1 Output 15V 5A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 15V 5A 82V - 185V Input | |
| Isolated Module DC DC Converter 1 Output 15V 6.7A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 66mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 67mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 15V 67mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 67mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 15V 67mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 24V 12.5A 200V - 400V Input | |
| Isolated Module DC DC Converter 1 Output 24V 12.6A 200V - 400V Input | |
| Isolated Module DC DC Converter 1 Output 24V 12.6A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 24V 12.6A 82V - 185V Input | |
| Isolated Module DC DC Converter 1 Output 24V 2.1A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 24V 2.1A 200V - 400V Input | |
| Isolated Module DC DC Converter 1 Output 24V 2.1A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 24V 2.1A 82V - 185V Input | |
| Isolated Module DC DC Converter 1 Output 24V 25A 200V - 400V Input | |
| Isolated Module DC DC Converter 1 Output 24V 3.2A 200V - 400V Input | |
| Isolated Module DC DC Converter 1 Output 24V 3.2A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 24V 3.2A 82V - 185V Input | |
| Isolated Module DC DC Converter 1 Output 24V 4.2A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 24V 4.2A 200V - 400V Input | |
| Isolated Module DC DC Converter 1 Output 24V 4.2A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 24V 42mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 24V 42mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 24V 42mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 24V 6.3A 200V - 400V Input | |
| Isolated Module DC DC Converter 1 Output 24V 6.3A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 24V 6.3A 82V - 185V Input | |
| Isolated Module DC DC Converter 1 Output 24V 83mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 24V 83mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 28V 1.8A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 28V 1.8A 200V - 400V Input | |
| Isolated Module DC DC Converter 1 Output 28V 10.8A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 28V 10.8A 200V - 400V Input | |
| Isolated Module DC DC Converter 1 Output 28V 10.8A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 28V 10.8A 82V - 185V Input | |
| Isolated Module DC DC Converter 1 Output 28V 2.7A 200V - 400V Input | |
| Isolated Module DC DC Converter 1 Output 28V 2.7A 82V - 185V Input | |
| Isolated Module DC DC Converter 1 Output 28V 21.5A 200V - 400V Input | |
| Isolated Module DC DC Converter 1 Output 28V 3.6A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 28V 3.6A 200V - 400V Input | |
| Isolated Module DC DC Converter 1 Output 28V 3.6A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 28V 5.4A 200V - 400V Input | |
| Isolated Module DC DC Converter 1 Output 28V 5.4A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 2V 15A 82V - 185V Input | |
| Isolated Module DC DC Converter 1 Output 2V 20A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 2V 30A 82V - 185V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 20A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 500mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 500mA 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 500mA 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 500mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 500mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 500mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 60A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 60A 82V - 185V Input | |
| Isolated Module DC DC Converter 1 Output 48V 12.5A 200V - 400V Input | |
| Isolated Module DC DC Converter 1 Output 48V 6.3A 200V - 400V Input | |
| Isolated Module DC DC Converter 1 Output 5V 100A 200V - 400V Input | |
| Isolated Module DC DC Converter 1 Output 5V 10A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 10A 200V - 400V Input | |
| Isolated Module DC DC Converter 1 Output 5V 10A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 5V 10A 82V - 185V Input | |
| Isolated Module DC DC Converter 1 Output 5V 15A 200V - 400V Input | |
| Isolated Module DC DC Converter 1 Output 5V 15A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 5V 15A 82V - 185V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 20A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 20A 200V - 400V Input | |
| Isolated Module DC DC Converter 1 Output 5V 30A 200V - 400V Input | |
| Isolated Module DC DC Converter 1 Output 5V 30A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 5V 30A 82V - 185V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 50A 200V - 400V Input | |
| Isolated Module DC DC Converter 1 Output 5V 60A 200V - 400V Input | |
| Isolated Module DC DC Converter 1 Output 5V 60A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 5V 60A 82V - 185V Input | |
| Isolated Module DC DC Converter 1 Output 9V 110mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 9V 110mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 9V 110mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 9V 222mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 9V 222mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 34mA, 34mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 34mA, 34mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 34mA, 34mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 34mA, 34mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 21mA, 21mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 21mA, 21mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 21mA, 21mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 4.5V - 5.5V Input | |
| PFA10, 3PH, DM, 240W/24VDC,10A | |
| PFA10, 3PH, DM, 480VAC/24VDC,20A | |
| PFA10, 3PH, DM, 480VAC/24VDC,40A | |
| PFA10, 3PH, DM, 480VAC/48VDC,20A |
| << Prev | Next >> |