The PH1200A280-12 is a 1200W isolated DC-DC converter with a 200 to 425Vdc input range and a 12V output adjustable from 7.2V to 14.4V. It delivers up to 100A at 94% efficiency with a switching frequency of 200 kHz. The converter includes remote sense, remote on/off, a module good signal, and a 12V auxiliary output. It features an internal ORing FET for parallel operation and N+1 redundancy, supports conduction cooling to a cold plate or optional heatsinks, and operates with a baseplate temperature range of -40 to +100°C. The device measures 116.6 x 61 x 12.7 mm and is certified to IEC/UL/CSA/EN62368-1
The isolated PH-A DC-DC converters have output power levels of 50W, 75W, 100W, 150W, 300W, 600W and 1,200W and accept a wide 200 to 425Vdc input. The range is available with multiple output voltages; 3.3V, 5V, 12V, 15V, 24V, 28V, 36V and 48V. For non-standard outputs, they feature a wide adjustment range of up to -60% to +20%. All models feature remote sense and remote on/off and can be conduction cooled to a cold plate or mounted with optional heatsinks. The PH-A models have efficiencies of up to 94% and can operate with baseplate temperatures of up to -40 to +100°C for use in harsh environments. Applications include custom power supplies, high voltage DC distributed power architecture systems in high power semiconductor test equipment, plus data communications, power transmission, industrial and renewable energy.
Features
Applications for this product
DC DC CONVERTER 12V 1200W
| TDK-Lambda Europe GmbH | DigiKey | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | PH1200A280-12 | 285-PH1200A280-12-ND |
| Product Name | 50 to 1200W, 200 to 425Vdc Input DC-DC Converters | DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 100 C (-40 to 212 F) |
| DC Output Voltage | 12.0 volts | |
| DC Output Current | 100 amps | 100 amps |