Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 791759-PH75S48-15
Series: PH-S
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 85°C
Features: Remote On/Off, OCP, OVP
Package: Module
Applications: ITE (Commercial)
Power (Watts): 75W
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 15V
Family Name: PH75S48-15
Categories: Power Supplies - Board Mount
Dimension: 3.85" L x 1.61" W x 0.50" H (86.0mm x 41.0mm x 12.7mm)
Input Voltage MIN: 36V
Voltage Input MAX: 76V
Current - Output (Maximum): 5A
Alternative Parts (Cross-Reference): UWE-15/5-Q48NL1-C; RPR50-4815S-1; RPR50-4815S-1F; CES48150-4;
Introduction Date: December 01, 2005
ECCN: EAR99
Country of Origin: Japan, Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
DC DC CONVERTER 15V 75W
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 791759-PH75S48-15 | PH75S48-15 |
| Product Name | Power Supplies Board Mount DCDC Converters - PH75S48-15 | Power Supplies - Board Mount - DC DC Converters |
| Form Factor | Board Mount | Board Mount |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |
| Number of Outputs | 1 # |