TDK-Lambda Americas Inc. DC DC Converters PH75F48-5

Description
Isolated Module DC DC Converter 1 Output 5V 15A 36V - 76V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 15A 36V - 76V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - PH75F48-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
PH75F48-5-ND
DC DC Converters PH75F48-5-ND
Isolated Module DC DC Converter 1 Output 5V 15A 36V - 76V Input

Isolated Module DC DC Converter 1 Output 5V 15A 36V - 76V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
209891-PH75F48-5
Power Supplies - Board Mount 209891-PH75F48-5
Manufacturer: TDK-Lambda-Americas- Inc. Win Source Part Number: 209891-PH75F48-5 Category: Power Supplies - Board Mount Family: DC DC Converters Series: PH-F Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 85°C Features: Remote On/Off, OCP, OVP Package: Module Size / Dimension: 3.39" L x 2.44" W x 0.50" H (86.0mm x 62.0mm x 12.7mm) Applications: ITE (Commercial) Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Current - Output (Max): 15A Voltage - Input (Min): 36V Voltage - Input (Max): 76V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 75W Power (Watts) - Max: 75W Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited

Manufacturer: TDK-Lambda-Americas-Inc.
Win Source Part Number: 209891-PH75F48-5
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PH-F
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 85°C
Features: Remote On/Off, OCP, OVP
Package: Module
Size / Dimension: 3.39" L x 2.44" W x 0.50" H (86.0mm x 62.0mm x 12.7mm)
Applications: ITE (Commercial)
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Current - Output (Max): 15A
Voltage - Input (Min): 36V
Voltage - Input (Max): 76V
Voltage - Output 1: 5V
Power (Watts) - Manufacture Series: 75W
Power (Watts) - Max: 75W
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PH75F48-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PH75F48-5
Power Supplies - Board Mount - DC DC Converters PH75F48-5
DC DC CONVERTER 5V 75W

DC DC CONVERTER 5V 75W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number PH75F48-5-ND 209891-PH75F48-5 PH75F48-5
Product Name DC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
DC Output Current 15 amps 15 amps
DC Input Voltage 36.0 to 76.0 volts 36.0 to 76.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6730 360W Basic DC Switching Power Supply 40V/30A - UDP6730 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 40.0 volts
View Details
TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-0350-40 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
Programmable Switching DC Power Supply - SPS5045X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details