TDK-Lambda Americas Inc. Power Supplies Board Mount DCDC Converters - PH150S280-5 PH150S280-5

Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 791748-PH150S280-5 Series: PH-S Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP Package: Module Applications: ITE (Commercial) Power (Watts): 150W Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 5V Family Name: PH150S280-5 Categories: Power Supplies - Board Mount Dimension: 3.85" L x 1.61" W x 0.50" H (86.0mm x 41.0mm x 12.7mm) Input Voltage MIN: 200V Voltage Input MAX: 400V Current - Output (Maximum): 30A Alternative Parts (Cross-Reference): AIH40A300N-NTL; AIH40A300N-L; IQ4H050QTC30NRS-G; IQ4H050QTV30NRS-G; Introduction Date: December 01, 2005 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 791748-PH150S280-5 Series: PH-S Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP Package: Module Applications: ITE (Commercial) Power (Watts): 150W Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 5V Family Name: PH150S280-5 Categories: Power Supplies - Board Mount Dimension: 3.85" L x 1.61" W x 0.50" H (86.0mm x 41.0mm x 12.7mm) Input Voltage MIN: 200V Voltage Input MAX: 400V Current - Output (Maximum): 30A Alternative Parts (Cross-Reference): AIH40A300N-NTL; AIH40A300N-L; IQ4H050QTC30NRS-G; IQ4H050QTV30NRS-G; Introduction Date: December 01, 2005 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PH150S280-5
791748-PH150S280-5
Power Supplies Board Mount DCDC Converters - PH150S280-5 791748-PH150S280-5
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 791748-PH150S280-5 Series: PH-S Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP Package: Module Applications: ITE (Commercial) Power (Watts): 150W Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 5V Family Name: PH150S280-5 Categories: Power Supplies - Board Mount Dimension: 3.85" L x 1.61" W x 0.50" H (86.0mm x 41.0mm x 12.7mm) Input Voltage MIN: 200V Voltage Input MAX: 400V Current - Output (Maximum): 30A Alternative Parts (Cross-Reference): AIH40A300N-NTL; AIH40A300N-L; IQ4H050QTC30NRS-G; IQ4H050QTV30NRS-G; Introduction Date: December 01, 2005 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 791748-PH150S280-5
Series: PH-S
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 85°C
Features: Remote On/Off, OCP, OTP, OVP
Package: Module
Applications: ITE (Commercial)
Power (Watts): 150W
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 5V
Family Name: PH150S280-5
Categories: Power Supplies - Board Mount
Dimension: 3.85" L x 1.61" W x 0.50" H (86.0mm x 41.0mm x 12.7mm)
Input Voltage MIN: 200V
Voltage Input MAX: 400V
Current - Output (Maximum): 30A
Alternative Parts (Cross-Reference): AIH40A300N-NTL; AIH40A300N-L; IQ4H050QTC30NRS-G; IQ4H050QTV30NRS-G;
Introduction Date: December 01, 2005
ECCN: EAR99
Country of Origin: Japan, Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - PH150S280-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
PH150S280-5-ND
DC DC Converters PH150S280-5-ND
Isolated Module DC DC Converter 1 Output 5V 30A 200V - 400V Input

Isolated Module DC DC Converter 1 Output 5V 30A 200V - 400V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PH150S280-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PH150S280-5
Power Supplies - Board Mount - DC DC Converters PH150S280-5
DC DC CONVERTER 5V 150W

DC DC CONVERTER 5V 150W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 791748-PH150S280-5 PH150S280-5-ND PH150S280-5
Product Name Power Supplies Board Mount DCDC Converters - PH150S280-5 DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Number of Outputs 1 #
Type DC-DC Converter; 1 DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

100 W Single Phase Single Output Low Profile Power Supplies - PS-10024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
4 suppliers
Industrial, DIN Rail Power Supplies - BB-SDR-240-24-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 10 amps
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6731 360W Basic DC Switching Power Supply 80V/15A - UDP6731 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 80.0 volts
View Details