These unique power modules provide a convenient AC-DC pcb mounted solution with an output power of up to 1008-watts for applications in industrial, robotics, COTS, datacom, RF broadcast, telecom signage, and medical equipment. Up to now, using bricks in an AC to DC conversion application required two modules. One module was needed to handle the AC input rectification and power factor correction (PFC), and a second for the DC-DC isolation and low voltage conversion. The PFE series combine these two functions into a single brick, thus eliminating module interconnects and saving 25% or more pc-board space.
Features
AC/DC CONVERTER 28V 500W
| Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 70177276 | PFE500S-28 |
| Product Name | Power Supply, AC/DC, 504W, 28V, Input Current: 6.2A/3.2A, Output Current:18A | Power Supplies - Board Mount - AC DC Converters |
| Applications | Telecom | ITE (Commercial) |