TDK-Lambda Americas Inc. Power Supplies - Board Mount PH100S48-24

Description
Manufacturer: TDK-Lambda-Americas- Inc. Win Source Part Number: 209872-PH100S48-24 Category: Power Supplies - Board Mount Family: DC DC Converters Series: PH-S Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP Package: Module Size / Dimension: 3.85" L x 1.61" W x 0.50" H (86.0mm x 41.0mm x 12.7mm) Applications: ITE (Commercial) Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Current - Output (Max): 4.2A Voltage - Input (Min): 36V Voltage - Input (Max): 76V Voltage - Output 1: 24V Power (Watts) - Manufacture Series: 100W Power (Watts) - Max: 100W Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TDK-Lambda-Americas- Inc. Win Source Part Number: 209872-PH100S48-24 Category: Power Supplies - Board Mount Family: DC DC Converters Series: PH-S Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP Package: Module Size / Dimension: 3.85" L x 1.61" W x 0.50" H (86.0mm x 41.0mm x 12.7mm) Applications: ITE (Commercial) Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Current - Output (Max): 4.2A Voltage - Input (Min): 36V Voltage - Input (Max): 76V Voltage - Output 1: 24V Power (Watts) - Manufacture Series: 100W Power (Watts) - Max: 100W Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
209872-PH100S48-24
Power Supplies - Board Mount 209872-PH100S48-24
Manufacturer: TDK-Lambda-Americas- Inc. Win Source Part Number: 209872-PH100S48-24 Category: Power Supplies - Board Mount Family: DC DC Converters Series: PH-S Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP Package: Module Size / Dimension: 3.85" L x 1.61" W x 0.50" H (86.0mm x 41.0mm x 12.7mm) Applications: ITE (Commercial) Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Current - Output (Max): 4.2A Voltage - Input (Min): 36V Voltage - Input (Max): 76V Voltage - Output 1: 24V Power (Watts) - Manufacture Series: 100W Power (Watts) - Max: 100W Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: TDK-Lambda-Americas-Inc.
Win Source Part Number: 209872-PH100S48-24
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PH-S
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 85°C
Features: Remote On/Off, OCP, OTP, OVP
Package: Module
Size / Dimension: 3.85" L x 1.61" W x 0.50" H (86.0mm x 41.0mm x 12.7mm)
Applications: ITE (Commercial)
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Current - Output (Max): 4.2A
Voltage - Input (Min): 36V
Voltage - Input (Max): 76V
Voltage - Output 1: 24V
Power (Watts) - Manufacture Series: 100W
Power (Watts) - Max: 100W
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - PH100S48-24-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
PH100S48-24-ND
DC DC Converters PH100S48-24-ND
Isolated Module DC DC Converter 1 Output 24V 4.2A 36V - 76V Input

Isolated Module DC DC Converter 1 Output 24V 4.2A 36V - 76V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PH100S48-24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PH100S48-24
Power Supplies - Board Mount - DC DC Converters PH100S48-24
DC DC CONVERTER 24V 100W

DC DC CONVERTER 24V 100W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 209872-PH100S48-24 PH100S48-24-ND PH100S48-24
Product Name Power Supplies - Board Mount DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
DC Output Current 4.2 amps 4.2 amps
DC Output Power 100 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000009379-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 0.3000 amps
View Details
Programmable Power / 4U Programmable DC Power - hea7000-ea-psb-11500-60-4u-wc-30000w-32219 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1500.0 volts
AC Output Current 0.0 to 60 amps
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Programmable DC Current Source - Model 121 - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details