The PH1200A280-36 is a 1200W isolated DC-DC converter with a 200 to 425Vdc input and a 36V output selectable from 21.6 to 43.2V. It operates with up to 94% efficiency, supports remote sense and remote on/off, and includes a parallel function with an internal ORing FET for redundancy. The unit has a baseplate temperature range of -40 to 100°C and measures 116.6 x 61 x 12.7mm. It is certified to IEC/UL/CSA/EN62368-1
The isolated PH-A DC-DC converters have output power levels of 50W, 75W, 100W, 150W, 300W, 600W and 1,200W and accept a wide 200 to 425Vdc input. The range is available with multiple output voltages; 3.3V, 5V, 12V, 15V, 24V, 28V, 36V and 48V. For non-standard outputs, they feature a wide adjustment range of up to -60% to +20%. All models feature remote sense and remote on/off and can be conduction cooled to a cold plate or mounted with optional heatsinks. The PH-A models have efficiencies of up to 94% and can operate with baseplate temperatures of up to -40 to +100°C for use in harsh environments. Applications include custom power supplies, high voltage DC distributed power architecture systems in high power semiconductor test equipment, plus data communications, power transmission, industrial and renewable energy.
Features
Applications for this product
DC DC CONVERTER 36V 1200W
| TDK-Lambda Europe GmbH | DigiKey | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | PH1200A280-36 | 285-PH1200A280-36-ND |
| Product Name | 50 to 1200W, 200 to 425Vdc Input DC-DC Converters | DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 100 C (-40 to 212 F) |
| DC Output Voltage | 36.0 volts | |
| DC Output Current | 33.4 amps | 33.4 amps |
| DC Output Power | 1200 watts |