Enclosed AC DC Converters 1 Output 28V 36A 85 ~ 265 VAC Input
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 1.8KW, 36A, 28V; POWER SUPPLY APPROVALS:ITE; NO. OF OUTPUTS:1 OUTPUT; OUTPUT POWER MAX:1.8KW; OUTPUT VOLTAGE - OUTPUT 1:28V; OUTPUT CURRENT - OUTPUT 1:36A; OUTPUT VOLTAGE - OUTPUT 2:-; WIDTH:100MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
AC/DC CONVERTER 28V 1000W
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 1.8KW, 36A, 28V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:1.8kW; Output Voltage - Output 1:28V; Output Current - Output 1:36A; Output Voltage - Output 2:-; Width:100mm RoHS Compliant: Yes
| DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 285-1852-ND | 40125154 | PFE1000F-28 | 34P0191 |
| Product Name | AC DC Converters | Power Supply | Power Supplies - Board Mount - AC DC Converters | Ac-Dc Converter, Pcb Mount, 1 O/p, 1.8Kw, 36A, 28V; Power Supply Approvals Tdk-Lambda |
| Type | AC/DC Converter; 1 | DC Power Supply | DC Power Supply; AC/DC Converter | |
| Form Factor | Board Mount | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to ? C (-40 to ? F) | ||
| DC Output Current | 36 amps | 36 amps | ||
| AC Input Voltage | 85.0 to 265.0 volts |