TDK-Lambda Americas Inc., High Power Division AC DC Converters PFE1000F-48/T

Description
Enclosed AC DC Converters 1 Output 48V 21A 85 ~ 265 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 48V 21A 85 ~ 265 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - PFE1000F-48/T-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
PFE1000F-48/T-ND
AC DC Converters PFE1000F-48/T-ND
Enclosed AC DC Converters 1 Output 48V 21A 85 ~ 265 VAC Input

Enclosed AC DC Converters 1 Output 48V 21A 85 ~ 265 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Pcb Mount, 1 O/p, 1.8Kw, 21A, 48V; Power Supply Approvals Tdk-Lambda - 34P0194 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 1 O/p, 1.8Kw, 21A, 48V; Power Supply Approvals Tdk-Lambda
34P0194
Ac-Dc Converter, Pcb Mount, 1 O/p, 1.8Kw, 21A, 48V; Power Supply Approvals Tdk-Lambda 34P0194
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 1.8KW, 21A, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:1.8kW; Output Voltage - Output 1:48V; Output Current - Output 1:21A; Output Voltage - Output 2:-; Width:100mm RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 1 O/P, 1.8KW, 21A, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:1.8kW; Output Voltage - Output 1:48V; Output Current - Output 1:21A; Output Voltage - Output 2:-; Width:100mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number PFE1000F-48/T-ND 34P0194
Product Name AC DC Converters Ac-Dc Converter, Pcb Mount, 1 O/p, 1.8Kw, 21A, 48V; Power Supply Approvals Tdk-Lambda
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 21 amps 21 amps
AC Input Voltage 85.0 to 265.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Psu, Enclosed, Panel Mount, 24V, 3A; Power Supply Approvals Advantech - 59M8805 - Newark, An Avnet Company
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details