TDK-Lambda Americas Inc. Power Supplies Board Mount DCDC Converters - PH50S24-15 PH50S24-15

Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 791755-PH50S24-15 Series: PH-S Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP Package: Module Applications: ITE (Commercial) Power (Watts): 50W Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 15V Family Name: PH50S24-15 Categories: Power Supplies - Board Mount Dimension: 3.85" L x 1.61" W x 0.50" H (86.0mm x 41.0mm x 12.7mm) Input Voltage MIN: 18V Voltage Input MAX: 36V Current - Output (Maximum): 3.4A Alternative Parts (Cross-Reference): JC075C1; RPR50-2415S-1; RPR50-2415S-1B; RPR50-2415S-1F; Introduction Date: December 01, 2005 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 791755-PH50S24-15 Series: PH-S Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP Package: Module Applications: ITE (Commercial) Power (Watts): 50W Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 15V Family Name: PH50S24-15 Categories: Power Supplies - Board Mount Dimension: 3.85" L x 1.61" W x 0.50" H (86.0mm x 41.0mm x 12.7mm) Input Voltage MIN: 18V Voltage Input MAX: 36V Current - Output (Maximum): 3.4A Alternative Parts (Cross-Reference): JC075C1; RPR50-2415S-1; RPR50-2415S-1B; RPR50-2415S-1F; Introduction Date: December 01, 2005 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PH50S24-15
791755-PH50S24-15
Power Supplies Board Mount DCDC Converters - PH50S24-15 791755-PH50S24-15
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 791755-PH50S24-15 Series: PH-S Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP Package: Module Applications: ITE (Commercial) Power (Watts): 50W Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 15V Family Name: PH50S24-15 Categories: Power Supplies - Board Mount Dimension: 3.85" L x 1.61" W x 0.50" H (86.0mm x 41.0mm x 12.7mm) Input Voltage MIN: 18V Voltage Input MAX: 36V Current - Output (Maximum): 3.4A Alternative Parts (Cross-Reference): JC075C1; RPR50-2415S-1; RPR50-2415S-1B; RPR50-2415S-1F; Introduction Date: December 01, 2005 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 791755-PH50S24-15
Series: PH-S
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 85°C
Features: Remote On/Off, OCP, OTP, OVP
Package: Module
Applications: ITE (Commercial)
Power (Watts): 50W
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 15V
Family Name: PH50S24-15
Categories: Power Supplies - Board Mount
Dimension: 3.85" L x 1.61" W x 0.50" H (86.0mm x 41.0mm x 12.7mm)
Input Voltage MIN: 18V
Voltage Input MAX: 36V
Current - Output (Maximum): 3.4A
Alternative Parts (Cross-Reference): JC075C1; RPR50-2415S-1; RPR50-2415S-1B; RPR50-2415S-1F;
Introduction Date: December 01, 2005
ECCN: EAR99
Country of Origin: Japan, Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - PH50S24-15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
PH50S24-15-ND
DC DC Converters PH50S24-15-ND
Isolated Module DC DC Converter 1 Output 15V 3.4A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 3.4A 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PH50S24-15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PH50S24-15
Power Supplies - Board Mount - DC DC Converters PH50S24-15
DC DC CONVERTER 15V 50W

DC DC CONVERTER 15V 50W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 791755-PH50S24-15 PH50S24-15-ND PH50S24-15
Product Name Power Supplies Board Mount DCDC Converters - PH50S24-15 DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Number of Outputs 1 #
Type DC-DC Converter; 1 DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS-24-M Open Power Supply - PS-24-M - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details