Enclosed AC DC Converters 1 Output 51V 14A 85 ~ 265 VAC Input
AC/DC CONVERTER 51V 700W
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 285-1496-ND | PFE700S-48 |
| Product Name | AC DC Converters | Power Supplies - Board Mount - AC DC Converters |
| Type | AC/DC Converter; 1 | DC Power Supply |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to ? C (-40 to ? F) |
| DC Output Current | 14 amps |