TDK-Lambda Americas Inc. DC DC Converters PH50S48-24

Description
Isolated Module DC DC Converter 1 Output 24V 2.1A 36V - 76V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 2.1A 36V - 76V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - PH50S48-24-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
PH50S48-24-ND
DC DC Converters PH50S48-24-ND
Isolated Module DC DC Converter 1 Output 24V 2.1A 36V - 76V Input

Isolated Module DC DC Converter 1 Output 24V 2.1A 36V - 76V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PH50S48-24
791757-PH50S48-24
Power Supplies Board Mount DCDC Converters - PH50S48-24 791757-PH50S48-24
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 791757-PH50S48-24 Series: PH-S Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP Package: Module Applications: ITE (Commercial) Power (Watts): 50W Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 24V Family Name: PH50S48-24 Categories: Power Supplies - Board Mount Dimension: 3.85" L x 1.61" W x 0.50" H (86.0mm x 41.0mm x 12.7mm) Input Voltage MIN: 36V Voltage Input MAX: 76V Current - Output (Maximum): 2.1A Alternative Parts (Cross-Reference): VI-J43-CY-F1; VE-JN3-MY-F2; VE-J43-CY-S; VE-JN3-MY-S; Introduction Date: December 01, 2005 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 791757-PH50S48-24
Series: PH-S
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 85°C
Features: Remote On/Off, OCP, OTP, OVP
Package: Module
Applications: ITE (Commercial)
Power (Watts): 50W
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 24V
Family Name: PH50S48-24
Categories: Power Supplies - Board Mount
Dimension: 3.85" L x 1.61" W x 0.50" H (86.0mm x 41.0mm x 12.7mm)
Input Voltage MIN: 36V
Voltage Input MAX: 76V
Current - Output (Maximum): 2.1A
Alternative Parts (Cross-Reference): VI-J43-CY-F1; VE-JN3-MY-F2; VE-J43-CY-S; VE-JN3-MY-S;
Introduction Date: December 01, 2005
ECCN: EAR99
Country of Origin: Japan, Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PH50S48-24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PH50S48-24
Power Supplies - Board Mount - DC DC Converters PH50S48-24
DC DC CONVERTER 24V 50W

DC DC CONVERTER 24V 50W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number PH50S48-24-ND 791757-PH50S48-24 PH50S48-24
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - PH50S48-24 Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
DC Output Current 2.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

60W Slimline Single Phase  Single Output Power Supplies - PS-S6005 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
AC DC Desktop, Wall Power Adapters - 2084-RPS-ICR2-EU-ND - DigiKey
Specs
Type DC Power Supply; 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP3305C 3Ch Advanced-Series Programmable Linear DC Power Supply - UDP3305C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details