DigiKey Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
Page:
1
50
100
130
140
150
160
170
180
185
186
187
188
189
190
191
192
193
194
195
196
197
200
210
220
230
240
250
300
332
| Product Name | Notes |
|---|---|
| 12V 30W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 12V 45W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 12V, -12V 48W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 15V 45W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 15V, -15V 45W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 18V 50W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 2.5V 30W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 24V 30W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 24V 50W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 28V 50W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 3.3V 26W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 3.3V, 12V, -12V 50W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 3.3V, 12V, -5V 45W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 3.3V, 5V 27W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 48V 50W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 5V 20W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 5V 40W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 5V, -24V 49W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 5V, -5V 35W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 5V, 12V, -12V 59W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 5V, 12V, -5V 53W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 5V, 15V, -15V 67W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 5V, 24V, -12V 59W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 5V, 24V, -24V 61W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 7V 42W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 9V 27W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 9V 45W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| AC/DC CONVERTER 12V 100W | |
| AC/DC CONVERTER 12V 150W | |
| AC/DC CONVERTER 12V 15W | |
| AC/DC CONVERTER 12V 300W | |
| AC/DC CONVERTER 12V 30W | |
| AC/DC CONVERTER 12V 50W | |
| AC/DC CONVERTER 12V 600W | |
| AC/DC CONVERTER 15V 100W | |
| AC/DC CONVERTER 15V 150W | |
| AC/DC CONVERTER 24V 100W | |
| AC/DC CONVERTER 24V 150W | |
| AC/DC CONVERTER 24V 15W | |
| AC/DC CONVERTER 24V 300W | |
| AC/DC CONVERTER 24V 30W | |
| AC/DC CONVERTER 24V 50W | |
| AC/DC CONVERTER 24V 600W | |
| AC/DC CONVERTER 28V 599W | |
| AC/DC CONVERTER 48V 300W | |
| AC/DC CONVERTER 48V 600W | |
| AC/DC CONVERTER 56V 622W | |
| AC/DC CONVERTER 5V 15W | |
| AC/DC CONVERTER 5V 30W | |
| AC/DC CONVERTER 5V 50W | |
| DC-DC ISOLATED, 1 W, 2.97~3.63 V | |
| DC-DC ISOLATED, 2 W, 4.5~5.5 VDC | |
| DC-DC ISOLATED, 2W, 10.8~13.2 VD | |
| DC-DC ISOLATED, 2W, 13.5~16.5 VD | |
| DC-DC ISOLATED, 2W, 2.97~3.63 VD | |
| DC-DC ISOLATED, 2W, 21.6~26.4 VD | |
| DC-DC ISOLATED, 2W, 4.5~5.5 VDC | |
| Enclosed AC DC Converters 1 Output 12V 58.4A 90 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 24V 29.2A 90 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 28V 25A 90 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 48V 14.6A 90 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 56V 12.5A 90 ~ 264 VAC Input | |
| Enclosed AC DC Converters 2 Output 12V 24V 12.5A, 8.33A 90 ~ 264 VAC Input | |
| ISOLATED / 10W / VOUT: 3.3 | |
| ISOLATED / 10W / VOUT:3.3 | |
| ISOLATED / 12W / VOUT: 12 | |
| ISOLATED / 12W / VOUT: 15 | |
| ISOLATED / 12W / VOUT: 24 | |
| ISOLATED / 12W / VOUT:12 | |
| ISOLATED / 12W / VOUT:15 | |
| ISOLATED / 12W / VOUT:24 | |
| ISOLATED / 12W / VOUT:5.1 | |
| ISOLATED / 12W / VOUT:5 | |
| Isolated Module DC DC Converter 1 Output 12V 167mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 12V 167mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 12V 167mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 500mA 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 500mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 12V 500mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 750mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 750mA 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 750mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 12V 750mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 835mA 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 835mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 83mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 12V 83mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 83mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 12V 83mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 9mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 15V 133mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 15V 133mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 133mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 15V 133mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 134mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 15V 134mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 15V 134mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 400mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 15V 400mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 600mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 666mA 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 666mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 67mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 15V 67mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 67mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 15V 67mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 15V 67mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 24V 250mA 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 24V 250mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 24V 250mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 24V 375mA 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 24V 42mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 24V 42mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 24V 42mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 24V 42mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 24V 83mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 24V 83mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 24V 83mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 24V 83mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 2.5A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 2.5A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 260mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 260mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 260mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 400mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 400mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1.2A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1.2A 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1.2A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1.6A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1.6A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1.6A 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1.6A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 2A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 2A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 9V 110mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 9V 110mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 9V 110mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 9V 222mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 9V 222mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 375mA, 375mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 416mA, 416mA 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 416mA, 416mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 12V 12V 83mA, 83mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 300mA, 300mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 300mA, 300mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 34mA, 34mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 34mA, 34mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 34mA, 34mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 34mA, 34mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 34mA, 34mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 34mA, 34mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 21mA, 21mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 21mA, 21mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 21mA, 21mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 21mA, 21mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 42mA, 42mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 42mA, 42mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 42mA, 42mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 3.3V -3.3V 152mA, 152mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 3.3V -3.3V 152mA, 152mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 3.3V -3.3V 200mA, 200mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 3.3V -3.3V 300mA, 300mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 3.3V -3.3V 303mA, 303mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 1.5A, 1.5A 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 5V 5V 200mA, 200mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 7V -7V 142mA, 142mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 60mA, 60mA 10.8V - 13.2V Input | |
| Open Frame AC DC Converters 1 Output 12V 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 12V 41.5A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 15V 33.3A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 24V 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 24V 20.8A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 48V 10.41A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 48V 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 2 Output 12V -12V 1A, 1A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 2 Output 12V 24V 12.5A, 8.33A 90 ~ 264 VAC Input | |
| Open Frame AC DC Converters 2 Output 15V -15V 800mA, 800mA 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 2 Output 5V -5V 2.5A, 2.5A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 2 Output 5V 12V 2.1A, 1.2A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 2 Output 5V 12V 3.2A, 2A 90 ~ 264 VAC, 127 ~ 370 VDC Input | |
| Open Frame AC DC Converters 2 Output 5V 12V 5.5A, 2.8A 90 ~ 264 VAC, 127 ~ 370 VDC Input | |
| Open Frame AC DC Converters 2 Output 5V 12V 5A, 6.5A 100 ~ 264 VAC, 141 ~ 370 VDC Input | |
| Open Frame AC DC Converters 2 Output 5V 24V 1.2A, 800mA 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 2 Output 5V 24V 3.2A, 1.2A 90 ~ 264 VAC, 127 ~ 370 VDC Input | |
| Open Frame AC DC Converters 2 Output 5V 24V 3.5A, 2A 90 ~ 264 VAC, 127 ~ 370 VDC Input | |
| Open Frame AC DC Converters 2 Output 5V 24V 5A, 3.5A 100 ~ 264 VAC, 141 ~ 370 VDC Input | |
| Open Frame AC DC Converters 2 Output 5V 3.3V 3A, 3A 85 ~ 264 VAC, 120 ~ 370 VDC Input |
| << Prev | Next >> |