TDK-Lambda Americas Inc. Power Supplies Board Mount DCDC Converters - PH75S280-24 PH75S280-24

Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 142271-PH75S28024 Packaging: Bulk Type: Isolated Module Features: Remote On/Off, OCP, OVP Applications: ITE (Commercial) Mounting: Through Hole Power (Watts): 75W Control Features: Enable, Active Low Isolation Voltage: 3kV (3000V) Number of Outputs: 1 Current - Output (Max): 3.2A Categories: Power Supplies - Board Mount Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Dimension: 3.85" L x 1.61" W x 0.50" H (86.0mm x 41.0mm x 12.7mm) Maximum Input Voltage: 400V Minimum Input Voltage: 200V Nominal Output Voltage 1: 24V Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 142271-PH75S28024 Packaging: Bulk Type: Isolated Module Features: Remote On/Off, OCP, OVP Applications: ITE (Commercial) Mounting: Through Hole Power (Watts): 75W Control Features: Enable, Active Low Isolation Voltage: 3kV (3000V) Number of Outputs: 1 Current - Output (Max): 3.2A Categories: Power Supplies - Board Mount Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Dimension: 3.85" L x 1.61" W x 0.50" H (86.0mm x 41.0mm x 12.7mm) Maximum Input Voltage: 400V Minimum Input Voltage: 200V Nominal Output Voltage 1: 24V Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PH75S280-24
142271-PH75S28024
Power Supplies Board Mount DCDC Converters - PH75S280-24 142271-PH75S28024
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 142271-PH75S28024 Packaging: Bulk Type: Isolated Module Features: Remote On/Off, OCP, OVP Applications: ITE (Commercial) Mounting: Through Hole Power (Watts): 75W Control Features: Enable, Active Low Isolation Voltage: 3kV (3000V) Number of Outputs: 1 Current - Output (Max): 3.2A Categories: Power Supplies - Board Mount Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Dimension: 3.85" L x 1.61" W x 0.50" H (86.0mm x 41.0mm x 12.7mm) Maximum Input Voltage: 400V Minimum Input Voltage: 200V Nominal Output Voltage 1: 24V Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 142271-PH75S28024
Packaging: Bulk
Type: Isolated Module
Features: Remote On/Off, OCP, OVP
Applications: ITE (Commercial)
Mounting: Through Hole
Power (Watts): 75W
Control Features: Enable, Active Low
Isolation Voltage: 3kV (3000V)
Number of Outputs: 1
Current - Output (Max): 3.2A
Categories: Power Supplies - Board Mount
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C
Dimension: 3.85" L x 1.61" W x 0.50" H (86.0mm x 41.0mm x 12.7mm)
Maximum Input Voltage: 400V
Minimum Input Voltage: 200V
Nominal Output Voltage 1: 24V
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 285-2736-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
285-2736-ND
DC DC Converters 285-2736-ND
Isolated Module DC DC Converter 1 Output 24V 3.2A 200V - 400V Input

Isolated Module DC DC Converter 1 Output 24V 3.2A 200V - 400V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PH75S280-24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PH75S280-24
Power Supplies - Board Mount - DC DC Converters PH75S280-24
DC DC CONVERTER 24V 75W

DC DC CONVERTER 24V 75W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 142271-PH75S28024 285-2736-ND PH75S280-24
Product Name Power Supplies Board Mount DCDC Converters - PH75S280-24 DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
DC Output Current 3.2 amps 3.2 amps
Number of Outputs 1 #
Type DC-DC Converter; 1 DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details