TDK-Lambda Americas Inc. DC DC Converters PH100F24-12

Description
Isolated Module DC DC Converter 1 Output 12V 8.4A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 8.4A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - PH100F24-12-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
PH100F24-12-ND
DC DC Converters PH100F24-12-ND
Isolated Module DC DC Converter 1 Output 12V 8.4A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 8.4A 18V - 36V Input

Buy Now Datasheet
Converter, DC to DC; 100 W (Max.); 24 V; 1; 12 V; 20 A (Max.); 20 mV (Max.) - 70177833 - Allied Electronics, Inc.
Fort Worth, TX, USA
Converter, DC to DC; 100 W (Max.); 24 V; 1; 12 V; 20 A (Max.); 20 mV (Max.)
70177833
Converter, DC to DC; 100 W (Max.); 24 V; 1; 12 V; 20 A (Max.); 20 mV (Max.) 70177833
PH-F Series Full Function DC-DC Converters High density Wide range input Wide output adjustment capability Remote on⁄off Fixed switching frequency Parallel operation Low component count Signals to support N+1 redundancy Full function DC-DC converter.

PH-F Series Full Function DC-DC Converters

  • High density
  • Wide range input
  • Wide output adjustment capability
  • Remote on⁄off
  • Fixed switching frequency
  • Parallel operation
  • Low component count
  • Signals to support N+1 redundancy
    Full function DC-DC converter.
Supplier's Site
Power Supplies - Board Mount - DC DC Converters - PH100F24-12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PH100F24-12
Power Supplies - Board Mount - DC DC Converters PH100F24-12
DC DC CONVERTER 12V 100W

DC DC CONVERTER 12V 100W

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number PH100F24-12-ND 70177833 PH100F24-12
Product Name DC DC Converters Converter, DC to DC; 100 W (Max.); 24 V; 1; 12 V; 20 A (Max.); 20 mV (Max.) Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
DC Output Current 8.4 amps
DC Input Voltage 18.0 to 36.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 150W 12V - 96PSO-A150W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers