TDK-Lambda Americas Inc. DC DC Converters PH600S280-24

Description
Isolated Module DC DC Converter 1 Output 24V 25A 200V - 400V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 25A 200V - 400V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - PH600S280-24-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
PH600S280-24-ND
DC DC Converters PH600S280-24-ND
Isolated Module DC DC Converter 1 Output 24V 25A 200V - 400V Input

Isolated Module DC DC Converter 1 Output 24V 25A 200V - 400V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
209888-PH600S280-24
Power Supplies - Board Mount 209888-PH600S280-24
Manufacturer: TDK-Lambda-Americas- Inc. Win Source Part Number: 209888-PH600S280-24 Category: Power Supplies - Board Mount Family: DC DC Converters Series: PH-S Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP Package: Module Size / Dimension: 3.85" L x 1.61" W x 0.50" H (86.0mm x 41.0mm x 12.7mm) Applications: ITE (Commercial) Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Current - Output (Max): 25A Voltage - Input (Min): 200V Voltage - Input (Max): 400V Voltage - Output 1: 24V Power (Watts) - Manufacture Series: 600W Power (Watts) - Max: 600W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: TDK-Lambda-Americas-Inc.
Win Source Part Number: 209888-PH600S280-24
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PH-S
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 85°C
Features: Remote On/Off, OCP, OTP, OVP
Package: Module
Size / Dimension: 3.85" L x 1.61" W x 0.50" H (86.0mm x 41.0mm x 12.7mm)
Applications: ITE (Commercial)
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Current - Output (Max): 25A
Voltage - Input (Min): 200V
Voltage - Input (Max): 400V
Voltage - Output 1: 24V
Power (Watts) - Manufacture Series: 600W
Power (Watts) - Max: 600W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PH600S280-24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PH600S280-24
Power Supplies - Board Mount - DC DC Converters PH600S280-24
DC DC CONVERTER 24V 600W

DC DC CONVERTER 24V 600W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number PH600S280-24-ND 209888-PH600S280-24 PH600S280-24
Product Name DC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
DC Output Current 25 amps 25 amps
DC Input Voltage 200.0 to 400.0 volts 200.0 to 400.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Bronze PS/2 700W ATX Power Supply (FSP) - PS8-700ATX-BB - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / TUV / CB / CCC / KC
DC Output Voltage 12.0 volts
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details