DigiKey Datasheets for Power Entry Modules
Power entry modules are composed of a connector and a mounting case with features to produce the highly conditioned output necessary for medical or sensitive instrumentation.
Power Entry Modules: Learn more
| Product Name | Notes |
|---|---|
| CONN POWER JACK POWER IN | |
| CONN POWER JACK POWER OUT | |
| CONN POWER PLUG POWER IN | |
| CONN POWER PLUG POWER OUT | |
| DUAL INLET/OUTLET PANEL MOUNT - | |
| EMI-RFI FILTERS 250V 10A 300MOHM | |
| EMI-RFI FILTERS 250V 15A 300MOHM | |
| EMI-RFI FILTERS 250V 3A 300MOHMS | |
| EMI-RFI FILTERS 250V 6A 300MOHMS | |
| FEMALE/OUTLET CABLE PLUG, SCREW | |
| FEMALE/OUTLET PANEL MOUNT - SPAD | |
| FEMALE/OUTLET PANEL MOUNT WITHOU | |
| FULLY CONTROLLED RECEPTACLE, 15A | |
| FULLY CONTROLLED RECEPTACLE, 20A | |
| GP21 REWIREABLE CORD PLUG FOR 40 | |
| GRF2 POWER ENTRY MODUL 10A | |
| GS21 SOCKET-OUTLET FOR 400 VDC S | |
| IEC SOCKET WITH LOCKING C13- REW | |
| KMF, MOUNTING: FRONT SIDE, FILTE | |
| MALE/INLET "JUMBO" CABLE PLUG, S | |
| MALE/INLET CABLE PLUG, SCREW TER | |
| MALE/INLET PANEL MOUNT - SPADE L | |
| MALE/INLET PANEL MOUNT WITHOUT T | |
| PE0SSSSXA=C1142 | |
| PIN&SLEEVE CONNEC 20A 120VAC 2P | |
| PIN&SLEEVE CONNEC 20A 250VAC 2P | |
| PIN&SLEEVE CONNEC 20A 277VAC 2P | |
| PIN&SLEEVE CONNEC 20A 480VAC 2P | |
| PIN&SLEEVE CONNEC 30A 250VAC 2P | |
| POWER LINE FILTER, INLET POWER L | |
| PRO WALL JACK - BLUE | |
| PRO WALL JACK - GRAY | |
| PWR ENT IN/OUT IEC320-2-2F PNL | |
| PWR ENT MOD RCPT IEC320-C14 PNL | |
| PWR ENT MOD RCPT IEC320-C14 | |
| PWR ENT MOD RCPT IEC320-C18 PNL | |
| PWR ENT MOD RCPT PANEL QC | |
| PWR ENT RCPT FILTER | |
| PWR ENT RCPT GSP1 APPL 10A PNL | |
| PWR ENT RCPT IEC320-C14 PANEL QC | |
| PWR ENT RCPT IEC320-C14 PNL SLDR | |
| PWR ENT RCPT IEC320-C14 | |
| PWR ENT RCPT IEC320-C18 PANEL QC | |
| PWR ENT RCPT IEC320-C18 PANEL | |
| PWR ENT RCPT IEC320-C18 PNL SLDR | |
| RECEPTACLE, INLET POWER OUTLET | |
| RECEPTACLE, PANEL SNAP, HORIZONT | |
| RECEPTACLE, PANEL SNAP, SOLDER H | |
| RECEPTACLE, PANEL SNAP, VERTICAL | |
| SPLIT CONTROLLED RECEPTACLE, 15A | |
| SPLIT CONTROLLED RECEPTACLE, 20A |
| << Prev | Next >> |