SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules KM01.1205.11

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-2280-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-2280-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-2280-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
Module, Pwr Entry;AC Inlet, 2-Pole LineSwitch and Fuseholder;Snap-In - 70080686 - Allied Electronics, Inc.
Fort Worth, TX, USA
Module, Pwr Entry;AC Inlet, 2-Pole LineSwitch and Fuseholder;Snap-In
70080686
Module, Pwr Entry;AC Inlet, 2-Pole LineSwitch and Fuseholder;Snap-In 70080686
Series CE/CG with 1- or 2-pole shocksafe fuseholder and series parallel voltage selection. Terminals are 4.8 × 8 mm quick connect. Series CG with DPDT integral switch, 70 A in-rush (3-4 ms). Voltage Selectors and Fusedrawers must be ordered separately below.

Series CE/CG with 1- or 2-pole shocksafe fuseholder and series parallel voltage selection. Terminals are 4.8 × 8 mm quick connect. Series CG with DPDT integral switch, 70 A in-rush (3-4 ms). Voltage Selectors and Fusedrawers must be ordered separately below.

Supplier's Site
AC Power Entry Modules - KM01.1205.11 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
KM01.1205.11
AC Power Entry Modules KM01.1205.11
AC Power Entry Modules 1P FUSE/2P SW EMC 10A 250VAC NO Drawer

AC Power Entry Modules 1P FUSE/2P SW EMC 10A 250VAC NO Drawer

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number 486-2280-ND 70080686 KM01.1205.11
Product Name Power Entry Connectors - Inlets, Outlets, Modules Module, Pwr Entry;AC Inlet, 2-Pole LineSwitch and Fuseholder;Snap-In AC Power Entry Modules
Device Type Power Entry Module Power Entry Module Power Entry Module
Configuration IEC; Other IEC
Mounting Style Panel Panel; Panel/Snap-In Panel; Panel Mount, Snap-In
Termination Types Quick Connect - 0.189" (4.8mm) Quick Connect Quick Connect (0.187")
Standards / Certifications UL; CCC, cULus, ENEC UL; CSA; VDE RoHS
Unlock Full Specs
to access all available technical data

Similar Products

10A/250V Brazil Plug - 88040200 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; NBR14136
View Details
CPSCP/CPH panel receptable - flameproof ex d intelocked panel switch sockets plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
Plug In Timers - 1785372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details