SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules KM00.1105.11

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-1092-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-1092-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-1092-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
Module, Pwr Entry;AC Inlet, Fuseholder,Line Switch, Snap-In Mt;10A;250VAC - 70080687 - Allied Electronics, Inc.
Fort Worth, TX, USA
Module, Pwr Entry;AC Inlet, Fuseholder,Line Switch, Snap-In Mt;10A;250VAC
70080687
Module, Pwr Entry;AC Inlet, Fuseholder,Line Switch, Snap-In Mt;10A;250VAC 70080687
Series CE/CG with 1- or 2-pole shocksafe fuseholder and series parallel voltage selection. Terminals are 4.8 × 8 mm quick connect. Series CG with DPDT integral switch, 70 A in-rush (3-4 ms). Voltage Selectors and Fusedrawers must be ordered separately below.

Series CE/CG with 1- or 2-pole shocksafe fuseholder and series parallel voltage selection. Terminals are 4.8 × 8 mm quick connect. Series CG with DPDT integral switch, 70 A in-rush (3-4 ms). Voltage Selectors and Fusedrawers must be ordered separately below.

Supplier's Site
AC Power Entry Modules - KM00.1105.11 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
KM00.1105.11
AC Power Entry Modules KM00.1105.11
AC Power Entry Modules 2-POLE FUSE/SWITCH 10A 250VAC NO Drawer

AC Power Entry Modules 2-POLE FUSE/SWITCH 10A 250VAC NO Drawer

Buy Now Datasheet
PWR ENT MOD RCPT IEC320-C14 PNL - 685-KM00.1105.11 - Utmel Electronic Limited
Hong Kong, China
PWR ENT MOD RCPT IEC320-C14 PNL
685-KM00.1105.11
PWR ENT MOD RCPT IEC320-C14 PNL 685-KM00.1105.11
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Power Connectors Power Connectors Power Connectors Power Connectors
Product Number 486-1092-ND 70080687 KM00.1105.11 685-KM00.1105.11
Product Name Power Entry Connectors - Inlets, Outlets, Modules Module, Pwr Entry;AC Inlet, Fuseholder,Line Switch, Snap-In Mt;10A;250VAC AC Power Entry Modules PWR ENT MOD RCPT IEC320-C14 PNL
Device Type Power Entry Module Power Entry Module Power Entry Module Power Entry Module
Configuration IEC; Other IEC IEC
Mounting Style Panel Panel; Panel/Snap-In Panel; Panel Mount, Snap-In Panel Mount, Snap-In
Termination Types Quick Connect - 0.189" (4.8mm) Quick Connect Quick Connect (0.187")
Standards / Certifications UL; CCC, cULus, ENEC UL; VDE RoHS RoHS; CCC, cULus, ENEC
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 857-03/017-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
IEC 60320 C14 Snap-In Inlet; 1.5mm panel thickness - 83030140 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details