SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules KD14.4101.151

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-1095-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-1095-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-1095-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
AC Power Entry Modules - KD14.4101.151 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
KD14.4101.151
AC Power Entry Modules KD14.4101.151
AC Power Entry Modules SCREW 2-P VOLT SELEC

AC Power Entry Modules SCREW 2-P VOLT SELEC

Buy Now Datasheet
AC INLET, ON/OFF LINE SWITCH, WITHOUT BOWDEN CABLE, 2 POLE FUSING - 70080689 - Allied Electronics, Inc.
Fort Worth, TX, USA
AC INLET, ON/OFF LINE SWITCH, WITHOUT BOWDEN CABLE, 2 POLE FUSING
70080689
AC INLET, ON/OFF LINE SWITCH, WITHOUT BOWDEN CABLE, 2 POLE FUSING 70080689
DPST, 70 A (3-4 ms) switch in-rush current. Terminals are 4.8 mm × 0.8 mm quick-connect. Series 4303/KD also available with series voltage selection, call for part numbers. Order fingergrip fuse drawers separately below. Series 6431 and 6432 have individual component modules soldered on a PCB; DPST On/Off line switch; fully insulated from the rear. Terminals are quick-connect 6.3 mm × 0.8 mm. Series 6431 has inlet/outlet/switch configuration. Series 6432 has inlet/outlet fuseholder/(1-pole)/ switch configuration. Series 6424 has inlet/1- or 2-pole fuseholder/switch.

DPST, 70 A (3-4 ms) switch in-rush current. Terminals are 4.8 mm × 0.8 mm quick-connect. Series 4303/KD also available with series voltage selection, call for part numbers. Order fingergrip fuse drawers separately below. Series 6431 and 6432 have individual component modules soldered on a PCB; DPST On/Off line switch; fully insulated from the rear. Terminals are quick-connect 6.3 mm × 0.8 mm. Series 6431 has inlet/outlet/switch configuration. Series 6432 has inlet/outlet fuseholder/(1-pole)/switch configuration. Series 6424 has inlet/1- or 2-pole fuseholder/switch.

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Power Connectors Power Connectors Power Connectors
Product Number 486-1095-ND KD14.4101.151 70080689
Product Name Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules AC INLET, ON/OFF LINE SWITCH, WITHOUT BOWDEN CABLE, 2 POLE FUSING
Device Type Power Entry Module Power Entry Module Power Entry Module
Configuration IEC; Other IEC
Mounting Style Panel; Flange Panel; Panel Mount Panel; Panel/Screw-On
Termination Types Quick Connect - 0.189" (4.8mm) Quick Connect (0.187") Quick Connect
Standards / Certifications UL; CSA; CCC, CSA, ENEC, UL RoHS
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-103-776 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
2 Type-C + 1 Type-A Triple USB Ports with 21W USB In Wall Outlet - ERU2321ACC1A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Residential
Mounting Style Wall / Box
View Details
CPSC/CPH receptacle - flameproof ex d interlocked receptacles socket outlets and plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details