SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules GSF1.2204.51

Description
PWR ENT MOD RCPT IEC320-C14
Request a Quote
Description
PWR ENT MOD RCPT IEC320-C14
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is an IEC Appliance Inlet C14 with a fuseholder, designed for panel mounting with options for screw-on or snap-in installation. It supports 1- or 2-pole configurations and is suitable for PCB mounting. The inlet is rated for 10 A at 250 VAC and complies with IEC 60335-1 standards, making it appropriate for appliances in unattended use. It features a fuseholder for 5 x 20 mm fuse-links, which is located on the rear side to prevent incorrect usage by users. The product has a dielectric strength of over 3 kVAC and operates within a temperature range of -25 °C to 70 °C. It is constructed from thermoplastic material rated UL 94V-0 and has an IP40 protection rating on the front side. The inlet is compatible with various application standards, including IEC/UL 62368-1 and IEC 60335-1.

Datasheet Summary
Powered by GS/AI

The product is an IEC Appliance Inlet C14 with a fuseholder, designed for panel mounting with options for screw-on or snap-in installation. It supports 1- or 2-pole configurations and is suitable for PCB mounting. The inlet is rated for 10 A at 250 VAC and complies with IEC 60335-1 standards, making it appropriate for appliances in unattended use. It features a fuseholder for 5 x 20 mm fuse-links, which is located on the rear side to prevent incorrect usage by users. The product has a dielectric strength of over 3 kVAC and operates within a temperature range of -25 °C to 70 °C. It is constructed from thermoplastic material rated UL 94V-0 and has an IP40 protection rating on the front side. The inlet is compatible with various application standards, including IEC/UL 62368-1 and IEC 60335-1.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-5579-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-5579-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-5579-ND
PWR ENT MOD RCPT IEC320-C14

PWR ENT MOD RCPT IEC320-C14

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Power Connectors
Product Number 486-5579-ND
Product Name Power Entry Connectors - Inlets, Outlets, Modules
Device Type Power Entry Module
Configuration IEC; Other
Standards / Certifications UL; CSA; CCC, CSA, ENEC, UL
Type / Features Fuse Protected
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
Connector Cord Sets - A12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP44 Splashproof Large Box Receptacle - D41S00A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 486-3335-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers