Io Audio Technologies Power Entry Connectors - Inlets, Outlets, Modules IO-PRC3MPA

Description
PRO WALL JACK - BLUE
Request a Quote
Description
PRO WALL JACK - BLUE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Powerlatch,Ñ¢ chassis connectors are specialized AC power connectors designed for secure connections in single-phase AC applications. The part number 1937-1038-ND features a male gender with three contacts and is rated for 25 A at 250 V AC. It has a low contact resistance of ,â§ 3 mΩ and a high insulation resistance of ,â 100 MΩ, ensuring reliable electrical performance. These connectors are built for durability, with a lifetime exceeding 1000 mating cycles and a quick lock mechanism for secure attachment. They are front-mounted and utilize flat tab terminals for wiring. The connectors are designed to fit standard "J" size power receptacles and are available in blue or gray to differentiate between input and output connections, reducing the risk of intermating. The connectors also include safety features such as a pre-mating ground contact to ensure proper grounding before full connection and a protection grade of IPX5, making them suitable for harsh environments. They comply with IEC 61984 standards and are UL Listed, ensuring adherence to safety regulations. The operating temperature range is from -40°C to +70°C, making them versatile for various applications.

Datasheet Summary
Powered by GS/AI

Powerlatch,Ñ¢ chassis connectors are specialized AC power connectors designed for secure connections in single-phase AC applications. The part number 1937-1038-ND features a male gender with three contacts and is rated for 25 A at 250 V AC. It has a low contact resistance of ,â§ 3 mΩ and a high insulation resistance of ,â 100 MΩ, ensuring reliable electrical performance. These connectors are built for durability, with a lifetime exceeding 1000 mating cycles and a quick lock mechanism for secure attachment. They are front-mounted and utilize flat tab terminals for wiring. The connectors are designed to fit standard "J" size power receptacles and are available in blue or gray to differentiate between input and output connections, reducing the risk of intermating. The connectors also include safety features such as a pre-mating ground contact to ensure proper grounding before full connection and a protection grade of IPX5, making them suitable for harsh environments. They comply with IEC 61984 standards and are UL Listed, ensuring adherence to safety regulations. The operating temperature range is from -40°C to +70°C, making them versatile for various applications.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 1937-1038-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
1937-1038-ND
Power Entry Connectors - Inlets, Outlets, Modules 1937-1038-ND
PRO WALL JACK - BLUE

PRO WALL JACK - BLUE

Buy Now Datasheet
AC Power Plugs & Receptacles - IO-PRC3MPA - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Plugs & Receptacles
IO-PRC3MPA
AC Power Plugs & Receptacles IO-PRC3MPA
AC Power Plugs & Receptacles Professional powerCON Wall Jack, Blue

AC Power Plugs & Receptacles Professional powerCON Wall Jack, Blue

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 1937-1038-ND IO-PRC3MPA
Product Name Power Entry Connectors - Inlets, Outlets, Modules AC Power Plugs & Receptacles
Device Type Power Entry Module Plug
Configuration Other
Mounting Style Panel; Flange
Termination Types Quick Connect Solder Cup; Solder
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

USB Plug Adapter - EAO2102CA01 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Standards / Certifications UL
View Details
South African 15A Hand Wired Plug - 88010231 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; BS 546
View Details
Solar Connectors - 1-2470351-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-3195-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Free Hanging (In-Line), Right Angle
View Details
2 suppliers