PWR ENT MOD RCPT IEC320-C14 PNL
AC Power Entry Modules 6A SINGLE STAGE FLTR SNAP-IN
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | 817-1694-ND | FN9289-6-100 |
| Product Name | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Entry Modules |
| Device Type | Power Entry Module | Power Entry Module |
| Configuration | IEC; Other | |
| Mounting Style | Panel | Panel; Panel Mount, Snap-In |
| Termination Types | Spring-Cage | Cage; Spring Cage |
| Standards / Certifications | UL; CSA; CQC, CSA, ENEC, UL | RoHS |