POWER LINE FILTER, INLET POWER L
| DigiKey | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 399-19884-ND |
| Product Name | Power Entry Connectors - Inlets, Outlets, Modules |
| Device Type | Power Entry Module |
| Configuration | IEC |
| Mounting Style | Panel; Flange |
| Termination Types | Solder Cup |
| Standards / Certifications | UL; CSA; CSA, TUV, UL |