SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules GSP1.8613.1

Description
PWR ENT RCPT IEC320-C14 PNL SLDR
Request a Quote
Description
PWR ENT RCPT IEC320-C14 PNL SLDR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part number 486-5554-ND refers to an IEC Appliance Inlet designed for panel mounting with screw-on rear-side installation and PCB terminals. It supports a maximum current rating of 10 A at 250 VAC (IEC) and 15 A at 250 VAC (UL/CSA). The inlet operates within a temperature range of -25 °C to 70 °C and features a dielectric strength of over 3 kVAC between live and neutral connections. It is suitable for appliances classified under protection classes I and II, complying with IEC 61140 standards. The connector is constructed from thermoplastic material rated UL 94V-0 and has an IP40 protection rating on the front side. It includes quick connect terminals for grounding and can be mounted on panels with a maximum thickness of 3 mm. The product is certified by various testing bodies, including VDE, UL, and CCC, ensuring compliance with international safety standards. This inlet is appropriate for use in industrial environments and is designed to meet the requirements of applications in audio/video, information technology, and communication equipment.

Datasheet Summary
Powered by GS/AI

The part number 486-5554-ND refers to an IEC Appliance Inlet designed for panel mounting with screw-on rear-side installation and PCB terminals. It supports a maximum current rating of 10 A at 250 VAC (IEC) and 15 A at 250 VAC (UL/CSA). The inlet operates within a temperature range of -25 °C to 70 °C and features a dielectric strength of over 3 kVAC between live and neutral connections. It is suitable for appliances classified under protection classes I and II, complying with IEC 61140 standards. The connector is constructed from thermoplastic material rated UL 94V-0 and has an IP40 protection rating on the front side. It includes quick connect terminals for grounding and can be mounted on panels with a maximum thickness of 3 mm. The product is certified by various testing bodies, including VDE, UL, and CCC, ensuring compliance with international safety standards. This inlet is appropriate for use in industrial environments and is designed to meet the requirements of applications in audio/video, information technology, and communication equipment.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-5554-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-5554-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-5554-ND
PWR ENT RCPT IEC320-C14 PNL SLDR

PWR ENT RCPT IEC320-C14 PNL SLDR

Buy Now Datasheet
AC Power Entry Modules - GSP1.8613.1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
GSP1.8613.1
AC Power Entry Modules GSP1.8613.1
AC Power Entry Modules GSP1 APPLIANCE INLET 10A 70

AC Power Entry Modules GSP1 APPLIANCE INLET 10A 70

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 486-5554-ND GSP1.8613.1
Product Name Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules
Device Type Power Entry Module Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange Panel; PCB; Panel Mount, PCB Mount, Right Angle
Termination Types Solder Cup
Standards / Certifications CCC, cURus, ENEC
Unlock Full Specs
to access all available technical data

Similar Products

2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-3332-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
Locking Outlet, 20 Amp 125 Volt L5-20R for Special Purpose - L0520RH - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Industrial
View Details
IP44 Splashproof Small Box Receptacle - D31S11A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 suppliers