AC Power Entry Modules KE POW ENTRY MOD 10A
PWR ENT MOD RCPT IEC320-C14 PNL
The KE series of Power entry modules, available as either Snap-in or Screw panel mounting. Various current ranges across the entire range. All models are highly reliable and extremely good quality.
Panel mount. Available with or without internal partial wired connections. Suitable for use in equipment according to IEC/UL 60950
IEC Connector Type = C14
Mounting Type = Snap-In
Gender = Male
Current Rating = 10A
Body Orientation = Straight
Termination Method = Quick Connect
Switch Type = None
Number of Fuses = 2
Voltage Rating = 250 (IEC) V ac, 125 V ac
Fuse Size = 5 x 20 mm, 6.3 x 32 mm
DPST, 70 A (3-4 ms) switch in-rush current. Terminals are 4.8 mm × 0.8 mm quick-connect. Order voltage selector and fuse drawers separately.
VAST STOCK CO., LIMITED | DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | |
---|---|---|---|---|
Product Category | Power Connectors | Power Connectors | Power Connectors | Power Connectors |
Product Number | KE10.6100.105 | 486-2278-ND | 8703631 | 70080706 |
Product Name | AC Power Entry Modules | Power Entry Connectors - Inlets, Outlets, Modules | Module, Pwr Entry;AC Inlet, Series-Parallel Voltage Selection;Snap-In Mt | |
Power Type | AC Power Connector | AC Power Connector | AC Power Connector | |
Device Type | Power Entry Module | Power Entry Module | Plug | Power Entry Module |
Mounting Style | Panel; Panel Mount, Snap-In | Panel | Snap-In | Panel; Panel/Snap-In |
Standards / Certifications | RoHS | UL; CSA; CSA, ENEC, UL | UL; CSA; VDE | |
Voltage Rating | 250 volts | 250 volts | 125 to 250 volts | 125/250V |