The 889-HPT-3-M-ND is a male inlet cable plug designed for secure electrical connections. It features screw termination for reliable connectivity and is suitable for cable diameters ranging from 6.0 mm to 12.0 mm. The product is compliant with RoHS standards, ensuring it meets environmental regulations. The backshell torque specification is 3.1 Nm, which is important for maintaining connection integrity. This connector is part of the HPT series by Amphenol, known for its robust design and versatility in various applications.
MALE/INLET CABLE PLUG, SCREW TER
Amphenol Industrial HPT-3-M
Amphenol Industrial HPT-3-M
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | 889-HPT-3-M-ND | 2617944 |
| Product Name | Power Entry Connectors - Inlets, Outlets, Modules | Industrial Power Connectors |
| Device Type | Power Entry Module | Industrial Power Connectors |
| Configuration | Other | |
| Mounting Style | Free Hanging (In-Line) | |
| Termination Types | Screw | |
| Standards / Certifications | UL; cULus | RoHS |