PWR ENT RCPT IEC320-C14 PANEL QC
AC Power Entry Modules GRF4 APPLN INLT FLTR 15A M5
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | 486-5642-ND | GRF4.0029.013.C |
| Product Name | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Entry Modules |
| Device Type | Power Entry Module | Power Entry Module |
| Configuration | IEC; Other | |
| Mounting Style | Panel | Panel; Panel Mount, Snap-In |
| Termination Types | Quick Connect - 0.189" (4.8mm) | Quick Connect (0.187") |
| Standards / Certifications | UL; CSA; VDE; CSA, UL, VDE |