Hubbell Incorporated Power Entry Connectors - Inlets, Outlets, Modules HCSREC-S-20A-GN

Description
SPLIT CONTROLLED RECEPTACLE, 20A
Request a Quote
Description
SPLIT CONTROLLED RECEPTACLE, 20A
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Hubbell Control Solutions (HCS) Duplex Receptacle, part number 1121-HCSREC-S-20A-GN-ND, is a split-controlled receptacle rated for 20A at 125V. It features a tamper-resistant mechanism and is designed for downstream branch circuit control, allowing it to manage other receptacles in the circuit. The receptacle can be automatically controlled via a low voltage signal (24VDC) from occupancy sensors or time-of-day control devices, ensuring compatibility with existing systems. It is UL498B SA listed and complies with Federal Specification WC596G. The product is constructed with nylon and brass components, and it operates within a temperature range of 32°F to 104°F.

Datasheet Summary
Powered by GS/AI

The Hubbell Control Solutions (HCS) Duplex Receptacle, part number 1121-HCSREC-S-20A-GN-ND, is a split-controlled receptacle rated for 20A at 125V. It features a tamper-resistant mechanism and is designed for downstream branch circuit control, allowing it to manage other receptacles in the circuit. The receptacle can be automatically controlled via a low voltage signal (24VDC) from occupancy sensors or time-of-day control devices, ensuring compatibility with existing systems. It is UL498B SA listed and complies with Federal Specification WC596G. The product is constructed with nylon and brass components, and it operates within a temperature range of 32°F to 104°F.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 1121-HCSREC-S-20A-GN-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
1121-HCSREC-S-20A-GN-ND
Power Entry Connectors - Inlets, Outlets, Modules 1121-HCSREC-S-20A-GN-ND
SPLIT CONTROLLED RECEPTACLE, 20A

SPLIT CONTROLLED RECEPTACLE, 20A

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Power Connectors
Product Number 1121-HCSREC-S-20A-GN-ND
Product Name Power Entry Connectors - Inlets, Outlets, Modules
Device Type Power Entry Module
Configuration NEMA
Mounting Style Outlet Box
Termination Types Screw
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
30mm Contact Block 1-NO 800G PB - 800G-DLSBXK-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details