PWR ENT MOD RCPT IEC320-C14
| DigiKey | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 486-5470-ND |
| Product Name | Power Entry Connectors - Inlets, Outlets, Modules |
| Device Type | Power Entry Module |
| Configuration | IEC; Other |
| Standards / Certifications | cURus, ENEC |
| Type / Features | Fuse Protected |