SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules KD14.1101.151

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-1046-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-1046-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-1046-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
Module, Pwr Entry;AC Inlet and 2-Pole Fuseholder/Switch;Screw-On Mt;10A;250VAC - 70080690 - Allied Electronics, Inc.
Fort Worth, TX, USA
Module, Pwr Entry;AC Inlet and 2-Pole Fuseholder/Switch;Screw-On Mt;10A;250VAC
70080690
Module, Pwr Entry;AC Inlet and 2-Pole Fuseholder/Switch;Screw-On Mt;10A;250VAC 70080690
DPST, 70 A (3-4 ms) switch in-rush current. Terminals are 4.8 mm × 0.8 mm quick-connect. Series 4303/KD also available with series voltage selection, call for part numbers. Order fingergrip fuse drawers separately below. Series 6431 and 6432 have individual component modules soldered on a PCB; DPST On/Off line switch; fully insulated from the rear. Terminals are quick-connect 6.3 mm × 0.8 mm. Series 6431 has inlet/outlet/switch configuration. Series 6432 has inlet/outlet fuseholder/(1-pole)/ switch configuration. Series 6424 has inlet/1- or 2-pole fuseholder/switch.

DPST, 70 A (3-4 ms) switch in-rush current. Terminals are 4.8 mm × 0.8 mm quick-connect. Series 4303/KD also available with series voltage selection, call for part numbers. Order fingergrip fuse drawers separately below. Series 6431 and 6432 have individual component modules soldered on a PCB; DPST On/Off line switch; fully insulated from the rear. Terminals are quick-connect 6.3 mm × 0.8 mm. Series 6431 has inlet/outlet/switch configuration. Series 6432 has inlet/outlet fuseholder/(1-pole)/switch configuration. Series 6424 has inlet/1- or 2-pole fuseholder/switch.

Supplier's Site
AC Power Entry Modules - KD14.1101.151 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
KD14.1101.151
AC Power Entry Modules KD14.1101.151
AC Power Entry Modules SCREW-IN 2-POLE

AC Power Entry Modules SCREW-IN 2-POLE

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number 486-1046-ND 70080690 KD14.1101.151
Product Name Power Entry Connectors - Inlets, Outlets, Modules Module, Pwr Entry;AC Inlet and 2-Pole Fuseholder/Switch;Screw-On Mt;10A;250VAC AC Power Entry Modules
Device Type Power Entry Module Power Entry Module Power Entry Module
Configuration IEC; Other IEC
Mounting Style Panel; Flange Panel; Panel/Screw-On Panel; Panel Mount
Termination Types Quick Connect - 0.189" (4.8mm) Quick Connect Quick Connect (0.187")
Standards / Certifications UL; CSA; CCC, CSA, ENEC, UL UL; CSA; VDE RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
PowerFlex 520 5.5kW (7.5Hp) Power Module - 25-PM1-B024 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Power Entry Modules - 1-6609115-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
2 suppliers
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details