PWR ENT MOD RCPT IEC320-C14 PNL
AC Power Entry Modules 6A 2-P SW 1-P FUSE 10A/250VAC No/Drawer
Series KMF with RFI filter, fuseholder with EMC shield, 2-pole and On/Off switch. Order fuseholders separately.
Other filter ratings available.
| DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Power Connectors | Power Connectors | Power Connectors |
| Product Number | 486-2291-ND | KMF1.1261.11 | 70080822 |
| Product Name | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Entry Modules | power entry module with filter 1 pole |
| Device Type | Power Entry Module | Power Entry Module | Power Entry Module |
| Configuration | IEC; Other | IEC | |
| Mounting Style | Panel | Panel; Panel Mount, Snap-In | Panel; Panel/Snap-In |
| Termination Types | Quick Connect - 0.189" (4.8mm) | Quick Connect (0.187") | Quick Connect |
| Standards / Certifications | UL; CCC, cULus, ENEC | RoHS |