RECEPTACLE, INLET POWER OUTLET
IEC-E FLANGED RIGHT ANGLE PCB
| DigiKey | Heilind Electronics, Inc. | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | 2057-IEC-EW-4-ND | IEC-EW-4 |
| Product Name | Power Entry Connectors - Inlets, Outlets, Modules | Connectors Power, Unreviewed |
| Device Type | Power Entry Module | |
| Configuration | IEC; Other | |
| Mounting Style | Panel; Flange | |
| Termination Types | Solder Cup |